Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 292418-RD8.2M-T2B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD8.2M-T2B CAD Model

Description

The RD8.2M-T2B is a Zener diode manufactured by NEC. It's designed to provide a stable reference voltage for electronic circuits, particularly in voltage regulation and overvoltage protection applications. Zener diodes are characterized by their ability to maintain a nearly constant voltage across their terminals when operated in the reverse breakdown region.

Applications:

  • Voltage Regulation in Power Supplies: Maintaining a stable output voltage despite variations in input voltage or load current.
  • Overvoltage Protection Circuits: Protecting sensitive electronic components from voltage spikes and surges.
  • Voltage Clipping: Limiting the voltage to a specific level to prevent damage or unwanted behavior in circuits.
  • Reference Voltage Generation: Providing a stable reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuits.
  • Transient Voltage Suppression: Protecting circuits from transient voltage surges caused by events like lightning or switching.

Features:

  • Zener Voltage: 8.2V (Nominal). The voltage at which the diode begins to conduct significantly in the reverse direction.
  • Low Reverse Leakage Current: Minimizes current leakage when the diode is reverse biased below the Zener voltage.
  • High Surge Current Capability: Withstands high surge currents without being damaged.
  • Small Surface Mount Package: Allows for compact circuit designs and automated assembly.
  • High Reliability: Designed for long-term stable performance.

Benefits:

  • Stable Voltage Reference: Provides a consistent and reliable voltage for critical circuits.
  • Protection Against Overvoltage: Protects sensitive components from damage caused by excessive voltage.
  • Improved Circuit Performance: Enhances the accuracy and stability of electronic circuits.
  • Extended Component Lifespan: Prevents overvoltage conditions that can shorten the life of other components.
  • Simplified Circuit Design: Makes it easier to implement voltage regulation and protection functions.

Technical Specifications (Typical):

  • Zener Voltage (Vz): 8.2V ± Tolerance (e.g., ±5%) at specified test current (Iz).
  • Reverse Leakage Current (Ir): Leakage current at a specified reverse voltage.
  • Power Dissipation (Pd): Maximum power the diode can handle.
  • Operating Temperature Range: The range of temperatures within which the diode can operate reliably.
  • Package Type: The physical package style (e.g., SOD-323, SOT-23).

Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications, including absolute maximum ratings, thermal characteristics, and soldering recommendations.

You May Also Be Interested in

Littelfuse Inc.
TVS Diode Arrays - Surface Mount TVS Avalanche Diode Array | TVS DIODE 5.5V 8.5V SC70-3
Lowest to $0.8000
ECAD model for SP0502BAJT
Littelfuse Inc.
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR VOLTAGE-5.0 to 110 Volts   | TVS DIODE 51V 82.4V P600
Need more? Email Us
ECAD model for 5KP51A
ON Semiconductor
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 17.1V 27.7V SMC
Lowest to $1.0264
ECAD model for 1.5SMC20AT3
Littelfuse Inc.
TVS DIODE 64.1VWM 103V DO204AC
Need more? Email Us
ECAD model for TP6KE75CA
Littelfuse Inc.
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR VOLTAGE-5.0 to 110 Volts   | TVS DIODE 11V 18.2V P600
Lowest to $0.6096
ECAD model for 5KP11CA
ON Semiconductor
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 33V 53.3V SMC
Lowest to $0.2955
ECAD model for 1SMC33AT3
Littelfuse Inc.
Silicon Avalanche Diodes - 400W Surface Mount Transient Voltage Supressors
Lowest to $0.1957
ECAD model for SMAJ400CA
STMicroelectronics
TVS DIODE 150VWM 343VC R6
Lowest to $3.0938
ECAD model for BZW50-150
Wurth Electronics Inc
TVS Diode Array WE-TVS | TVS DIODE 3.3V 6V SOT143-4
Lowest to $0.9980
ECAD model for 8240136

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.5185 $66.2220
29+ $4.5276 $131.3004
45+ $4.3866 $197.3970
61+ $4.2456 $258.9816
79+ $4.1033 $324.1607
106+ $3.6790 $389.9740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention