EN
  • EN
  • DE

UPSD3434EVB40T6

Part No UPSD3434EVB40T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description Turbo Plus Series Fast Turbo 8032 MCU with USB and Programmable Logic | IC MCU 8BIT 288KB FLASH 52LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete
Core Processor 8032
Data Bus Width 8-Bit
Speed 40MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB
Peripherals LVD, POR, PWM, WDT
The number of I/O 35
Program Memory Size 288KB (288K x 8)
Program Memory Type FLASH
Date RAM Size 8K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 52-LQFP
Family Part Number UPSD34**
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1278108-UPSD3434EVB40T6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPSD3434EVB40T6 CAD Model

Description

STMicroelectronics UPSD3434EVB40T6 Evaluation Board

The UPSD3434EVB40T6 from STMicroelectronics is a highly integrated evaluation board designed to provide engineers with a robust platform for developing and testing applications using the uPSD3434 microcontroller. This evaluation board is part of the uPSD3400 Turbo Plus series, which are known for their high-performance microcontrollers combining the power of a 40 MHz 8032 microcontroller core with embedded high-density flash memory and a wealth of peripheral features.

This evaluation board comes equipped with the uPSD3434E device, which features a dual-bank Flash memory architecture that allows for firmware updating with no downtime, providing a reliable solution for critical applications. With 40K bytes of SRAM and up to 288K bytes of programmable non-volatile Flash memory, this board offers ample space for complex applications and the flexibility needed for efficient code development and testing.

Among the key features of the UPSD3434EVB40T6 are its multiple 52 GPIOs, which are configurable to best suit the needs of your specific application. The board also includes a full complement of peripheral functions such as PWM channels, multiple 16-bit timers, UARTs, SPI and I²C communication interfaces, and a 5-channel 16-bit PCA (Programmable Counter Array). These features make it an ideal platform for developing a wide range of applications, from industrial control systems to complex communication devices.

The evaluation board is also equipped with a JTAG interface for debugging and programming, as well as an in-circuit communication port for in-system programming. This ensures that developers can easily update firmware and debug their applications without the need for additional hardware tools.

The UPSD3434EVB40T6 is supported by a comprehensive suite of development tools, including compilers, assemblers, and a debugger, all designed to streamline the development process. The board is also accompanied by detailed documentation and example code, which can significantly reduce the learning curve for new users and help accelerate the development cycle.

Overall, the STMicroelectronics UPSD3434EVB40T6 evaluation board is a powerful and versatile tool for developers looking to harness the capabilities of the uPSD3434 microcontroller in their next project.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess