EN
  • EN
  • DE

PIC16F1503-E/ST

Part No PIC16F1503-E/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 14TSSOP / MCU 8-bit PIC RISC 3.5KB Flash 3.3V/5V Automotive 14-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 11
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 2.3 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 791939-PIC16F1503-E/ST
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F1503
Introduction Date September 14, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16F1503-E/ST CAD Model

Description

Microchip Technology's PIC16F1503-E/ST Microcontroller

The PIC16F1503-E/ST is a high-performance 8-bit microcontroller from Microchip Technology, designed to offer a perfect blend of power efficiency and functionality. This compact yet robust microcontroller is housed in a TSSOP-14 package and is part of Microchip's extensive PIC16F family, known for their ease of use and flexibility in various applications.

With a CPU speed of up to 20 MIPS (Million Instructions Per Second), the PIC16F1503-E/ST provides a solid foundation for applications requiring fast and reliable processing capabilities. Its integrated features include 3.5 KB of flash memory, which is ample for storing application code, and 128 bytes of EEPROM for data storage that needs to persist through power cycles.

One of the key features of the PIC16F1503-E/ST is its 256 bytes of RAM, allowing for efficient in-memory operations and data handling. The device also boasts an array of peripherals that enhance its capabilities, such as a 10-bit Analog-to-Digital Converter (ADC) with up to 9 channels, which is essential for interfacing with analog sensors and converting their readings into digital values for processing.

Furthermore, this microcontroller supports various communication protocols, including I2C, SPI, and UART, making it highly versatile for serial communication with other devices and peripherals. Its robustness is further enhanced with an operating voltage range of 2.3V to 5.5V, making it suitable for both low-power and standard applications.

The PIC16F1503-E/ST also features a range of timers, including a 16-bit timer, and has capture/compare/PWM (CCP) modules, which are invaluable for tasks that require precise timing and PWM outputs, such as motor control or generating complex waveforms.

Designed with protection in mind, this microcontroller includes Power-On Reset (POR), Power-Up Timer (PWRT), and Oscillator Start-Up Timer (OST) to ensure reliable operation during power-up sequences. Additionally, it offers Brown-Out Reset (BOR) to safeguard against low-voltage conditions, ensuring that the device operates within the safe voltage range.

In summary, the PIC16F1503-E/ST from Microchip Technology is a feature-rich microcontroller that is ideal for a wide range of applications, including industrial control systems, automotive, consumer electronics, and Internet of Things (IoT) devices. Its combination of power efficiency, memory capabilities, and versatile peripherals makes it a smart choice for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7533 $52.5990
70+ $1.4386 $100.7020
110+ $1.3937 $153.3070
150+ $1.3487 $202.3050
195+ $1.3038 $254.2410
260+ $1.1689 $303.9140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,336 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess