Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1278099-UPSD3254BV-24U6T
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPSD3254BV-24U6T CAD Model

Description

STMicroelectronics UPSD3254BV-24U6T Microcontroller

The UPSD3254BV-24U6T is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of applications that require robust processing capabilities, flexible memory options, and low power consumption. This MCU is part of the uPSD325X family, which integrates a 8032 core with programmable logic, making it an ideal choice for industrial control, automotive systems, and embedded applications.

At the heart of the UPSD3254BV-24U6T is an 8-bit 8032 microcontroller core that runs at a frequency of up to 40 MHz, providing the computational power needed for complex tasks. The device features a large 256 KB of flash memory, allowing for ample space to store application code and data. Additionally, it comes with 16 KB of SRAM, ensuring smooth and efficient operation even in data-intensive scenarios.

One of the standout features of the UPSD3254BV-24U6T is its Turbo 8032 core, which delivers up to 3 times the performance of a standard 8032 MCU. This is complemented by a Deterministic State Machine (DSM) that provides programmable logic functions, further enhancing the MCU's capabilities. The DSM allows for the implementation of custom logic without the need for external components, thus reducing system complexity and cost.

The UPSD3254BV-24U6T is equipped with a range of peripherals that support its versatile functionality. These include two standard UARTs, an I²C interface, and up to 60 GPIO pins for maximum connectivity. The MCU also features a 10-bit A/D converter with 8 channels, enabling the direct interfacing with analog sensors and transducers.

For security-sensitive applications, the UPSD3254BV-24U6T provides a dedicated Security Protection Unit. This unit safeguards the integrity of the code and data stored on the MCU, preventing unauthorized access and tampering. Additionally, the device supports In-System Programming (ISP) and In-Application Programming (IAP), allowing for firmware updates and modifications without removing the MCU from its operational environment.

Overall, the UPSD3254BV-24U6T from STMicroelectronics is a powerful and versatile MCU that offers a perfect blend of performance, memory, and integrated features, making it a top choice for designers looking for a reliable and scalable solution for their embedded systems.

You May Also Be Interested in

EIC discrete Semiconductors
SURFACE MOUNT SILICON ZENER DIODES
Need more? Email Us
ECAD model for SZ1013
STMicroelectronics
Ultrafast recovery diode
Lowest to $0.0928
ECAD model for STTH2R02
UTC
2.3A, 20V P-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
ECAD model for UT2301ZL-AE3-R
Union Semiconductor
Low Capacitance TVS Diode Array for ESD Protection
Lowest to $0.1319
ECAD model for UESD6V8L5A6
EIC discrete Semiconductors
SURFACE MOUNT SILICON ZENER DIODES
Need more? Email Us
ECAD model for SZ1016
STMicroelectronics
High-density performance line ARM-based 32-bit MCU with 256 to 512KB Flash, USB, CAN, 11 timers, 3 ADCs, 13 communication interfaces
Lowest to $8.4428
ECAD model for STM32F103RCT7
Texas Instruments
MONOLITHIC SERIAL INTERFACE COMBINED PCM CODEC AND FILTER
Need more? Email Us
ECAD model for TP13067AN
Allegro MicroSystems, LLC
HIGH-VOLTAGE, HIGH-CURRENT DARLINGTON ARRAYS
Lowest to $2.0682
ECAD model for ULQ2803LW
Toshiba Semiconductor and Storage
QUAD 2-INPUT NOR GATE
Need more? Email Us
ECAD model for TC74HCT02AF

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.5910 $53.1820
5+ $21.8182 $109.0910
8+ $21.1364 $169.0912
10+ $20.4546 $204.5460
13+ $19.7728 $257.0464
17+ $17.7273 $301.3641
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 780 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention