EN
  • EN
  • DE

ULN2071B

Part No ULN2071B
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 80 V - 1.5 A QUAD DARLINGTON SWITCHES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1277099-ULN2071B
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ULN2071B CAD Model

Description

ULN2071B Darlington Array from STMicroelectronics

The ULN2071B from STMicroelectronics is a high-voltage, high-current Darlington transistor array designed to interface between low-level logic circuitry and multiple peripheral power loads. This integrated circuit is particularly suitable for applications that require the direct driving of loads by digital logic signals, such as relays, solenoids, stepping motors, LED and incandescent displays, filament lamps, and thermal print heads.

Key Features

  • Seven Darlington Arrays: The ULN2071B consists of seven NPN Darlington pairs, each capable of driving a wide range of high-power outputs with high efficiency.
  • High-Voltage Outputs: With output voltage ratings of 50V, this IC can comfortably handle the requirements of most medium to high-voltage applications.
  • High-Current Handling: Each channel is capable of sourcing up to 500mA, making it suitable for driving a variety of high-current loads.
  • Output Clamp Diodes: Inputs and outputs are equipped with clamp diodes for transient suppression, protecting the device and the load during inductive switching.
  • Wide Operating Temperature Range: The device is designed to operate within a temperature range of -20°C to 85°C, ensuring reliability across diverse environmental conditions.
  • Direct Interface with TTL and CMOS: Logic levels of the ULN2071B are compatible with TTL and CMOS, allowing for direct connection with microcontrollers and other logic devices without the need for level shifting.

Applications

The ULN2071B is versatile and can be used in a wide array of applications, including:

  • Driver for solenoids, relays, and stepper motors
  • Buffer for LED and incandescent displays
  • Switch for filament lamps and thermal print heads
  • Line drivers for consumer and industrial applications

STMicroelectronics' ULN2071B offers a robust and reliable solution for driving high-power loads directly from logic signals, simplifying circuit design and reducing component count in a variety of electronic systems. Its ease of use, combined with its powerful output capabilities, makes it an essential component for engineers and designers looking to create efficient and durable power interfaces.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess