Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series VIPower
Packaging Tube
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4.5 V ~ 28 V
Current - Output (Maximum) 7A
Rds On (Typ) 160 mOhm (Maximum)
Features Auto Restart
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 1279516-VN5E160AS-E
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name VN5E160AS-E
Introduction Date April 28, 2009
ECCN EAR99
Country of Origin China
Ultra Librarian 3D Model Ultra Librarian VN5E160AS-E CAD Model

Description

The VN5E160AS-E is a robust, high-performance power MOSFET designed by STMicroelectronics, tailored for demanding automotive applications. This device is part of the VIPowerâ„¢ M0-5 Enhanced series, which is renowned for providing efficient power management and load driving capabilities in vehicular systems.

With a maximum operating voltage of 36V, the VN5E160AS-E is well-suited for 12V automotive electrical systems. It can handle continuous current loads up to 12A, making it an excellent choice for driving moderate power loads such as motors, lamps, and solenoids. Additionally, the device features an RDS(on) of just 160 mOhm, ensuring low conduction losses and improved efficiency in operation.

The VN5E160AS-E comes in a compact, surface-mount SO-8 package, allowing for space-saving designs in automotive control units. Its small footprint does not compromise its thermal performance, thanks to the enhanced heat dissipation characteristics of the package. This ensures reliable operation even under high load conditions and contributes to the longevity of the device.

One of the standout features of the VN5E160AS-E is its built-in over-temperature protection. This safety feature helps prevent damage to the MOSFET and the load it controls, by turning off the output when the junction temperature exceeds a predefined threshold. Additionally, the device includes active clamp and inductive load turn-off features, providing further protection against transients and voltage spikes commonly encountered in automotive environments.

As an automotive-grade product, the VN5E160AS-E meets stringent quality standards, including AEC-Q100 qualification. This ensures the device's reliability and performance under the harsh conditions of automotive applications, including extreme temperatures, vibrations, and electrical disturbances.

In summary, the VN5E160AS-E from STMicroelectronics is a high-quality, reliable power MOSFET designed to meet the rigorous demands of the automotive industry. With its high current capability, low RDS(on), advanced protection features, and compact packaging, it is an ideal choice for designers seeking to create efficient and durable automotive power management systems.

You May Also Be Interested in

NXP / Nexperia
Logic level TOPFET TO-220 version of BUK135-50L
Need more? Email Us
ECAD model for BUK124-50L
Rohm Semiconductor
Power Management Switch
Lowest to $2.4760
ECAD model for BD6520F
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
ECAD model for LM34904ITM/NOPB
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
ECAD model for TCK107AF,LF
Allegro MicroSystems, LLC
DABiC-IV, 32-BIT SERIAL-INPUT, LATCHED SOURCE DRIVER
Need more? Email Us
ECAD model for A6818EEP
STMicroelectronics
QUAD CHANNEL HIGH SIDE DRIVER | IC DVR QUAD HIGH SIDE POWERSO10
Need more? Email Us
ECAD model for VNQ690SP-E
NXP / Nexperia
Single Intelligent High-Current Self-Protected Silicon High-Side Switch (2.0 mohm) | IC SWITCH HI SIDE SINGLE 16-PQFN
Need more? Email Us
ECAD model for MC33982BPNAR2
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.5985
ECAD model for TPS22969DNYT
Texas Instruments
PC CARD POWER-INTERFACE SWITCH FOR PCMCIA CONTROLLERS
Need more? Email Us
ECAD model for TPS2228DBR

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention