Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Switch Type Relay, Solenoid Driver
Number of Outputs 7
Output Configuration Low Side
Output Type NPN
Interface Parallel
Voltage - Load 50V (Maximum)
Current - Output (Maximum) 500mA
Input Type Inverting
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 1277068-ULN2002D1013TR
Manufacturer Homepage www.st.com
Family Name ULN2002D1
Introduction Date December 05, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Lighting, Power Management, Consumer Electronics, Industrial
Ultra Librarian 3D Model Ultra Librarian ULN2002D1013TR CAD Model

Description

ULN2002D1013TR by STMicroelectronics

The ULN2002D1013TR is a high-voltage, high-current Darlington transistor array designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This integrated circuit (IC) is specifically engineered to interface between low-level logic circuitry and multiple peripheral power loads typical in automotive, industrial, and consumer applications. The ULN2002D1013TR is a versatile solution for driving a wide array of loads, including solenoids, relays, DC motors, LED displays, filament lamps, and thermal printers.

Key Features

  • Seven Darlington Arrays: The IC contains seven open-collector Darlington pairs with common emitters, allowing for easy interfacing with microcontrollers or other logic devices.
  • High Voltage Outputs: The output voltage can sustain up to 50V, making it suitable for various high-voltage applications.
  • High Current Capability: Each channel is capable of driving 500mA, providing ample current for most peripheral loads.
  • Suppression Diodes: Integrated suppression diodes are included for inductive load driving and are connected across the output to the positive power supply rail for added protection.
  • Wide Operating Voltage Range: The IC operates effectively across a wide range of input voltages, accommodating different levels of logic signals.
  • Output Clamp Diodes: Inputs and outputs are equipped with clamp diodes to ensure that voltage spikes are safely managed, enhancing the protection of the device and the overall system.

Applications

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Motor driver actuators
  • Logic buffers
  • Line drivers

The ULN2002D1013TR comes in a Surface-Mount Device (SMD) package, specifically the SO-16 package, which is widely used and suitable for compact PCB layouts. This package type enables automated assembly processes and is convenient for mass production. The part number "D1013TR" indicates that the IC is provided in tape and reel packaging, which is ideal for pick-and-place machines used in high-speed manufacturing environments.

With its robust design and ability to drive multiple types of loads, the ULN2002D1013TR is a valuable component for designers looking to create reliable and efficient electronic systems. STMicroelectronics' commitment to quality ensures that this Darlington transistor array will perform consistently across its intended applications.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
ECAD model for TPS2065CDGN-2
Rohm Semiconductor
Power Management Switch
Lowest to $2.4760
ECAD model for BD6520F
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.5985
ECAD model for TPS22969DNYT
STMicroelectronics
QUAD CHANNEL HIGH SIDE DRIVER | IC DVR QUAD HIGH SIDE POWERSO10
Need more? Email Us
ECAD model for VNQ690SP-E
NXP / Nexperia
Single Intelligent High-Current Self-Protected Silicon High-Side Switch (2.0 mohm) | IC SWITCH HI SIDE SINGLE 16-PQFN
Need more? Email Us
ECAD model for MC33982BPNAR2
Microchip Technology
IC PWR DRIVER BIPOLAR 1:1 24SOIC
Lowest to $17.9284
ECAD model for MIC59P50YWM-TR
ON Semiconductor
Advance Load Management Switch | IC LOAD MGMT SWITCH P-CH 4-WLCSP
Lowest to $0.4931
ECAD model for FPF1104
Renesas Electronics America
INTELLIGENT POWER DEVICE | POWER TRS2 IPD HSSOP HIGHT SIDE(
Lowest to $7.0069
ECAD model for UPD166025T1J-E1-AY
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
ECAD model for TCK107AF,LF

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3469 $57.2385
395+ $0.2847 $112.4565
610+ $0.2757 $168.1770
840+ $0.2669 $224.1960
1,090+ $0.2579 $281.1110
1,455+ $0.2313 $336.5415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16,868 pieces
MOQ: 165 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention