Products specifications Report Issue?

Manufacturer Vishay
Category Resistor Networks, Arrays
Series MPMT
Termination Style SMD/SMT
Resistor Values 10 kOhms, 10 kOhms
Tolerance 0.1 %
Circuit Type Divider
Number of Resistors 2 Resistor
Number of Pins 3 Pin
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 155 C
Package / Case TO-236 AB
Ultra Librarian 3D Model Ultra Librarian MPMT2002AT0 CAD Model

Description

Features

  • Excellent long term ratio stability<br />(ΔR ± 0.015 %, 2000 h, +70 °C)
  • Ratio tolerances to ± 0.01 %
  • Low TCR tracking ± 2 ppm
  • Zero ohm jumper option available
  • Standard JEDEC® TO-236 package variation AB

You May Also Be Interested in

Vishay
RES ARRAY 4 RES 20K OHM 8SIP
Need more? Email Us
ECAD model for MSP08A0320K0FEJ
Vishay
MPMT 1K 100K 0.1%ABS 0.05%RATIO
Need more? Email Us
ECAD model for MPMT10011003AT5
Vishay
RES ARRAY 4 RES 47K OHM 1206
Need more? Email Us
ECAD model for ACASA470224702P100
Bourns Inc.
RES ARRAY 3 RES 220 OHM 6SIP
Need more? Email Us
ECAD model for 4606X-102-221LF
Panasonic
RES ARRAY 8 RES 220 OHM 1206
Need more? Email Us
ECAD model for EXB-D10C221J
Bourns Inc.
RES ARRAY 8 RES 22K OHM 9SIP
Need more? Email Us
ECAD model for 4309R-101-223LF
Vishay
ORNTA 10K 0.1%ABS 0.025%RATIO UF
Need more? Email Us
ECAD model for ORNTA1002ZUF
Susumu
RES NETWORK 2 RES MULT OHM 1206
Need more? Email Us
ECAD model for RM3216A-102/202-PBVW10
Vishay
ORNTA 1K 0.1%ABS 0.025%RATIO UF
Need more? Email Us
ECAD model for ORNTA1001ZUF

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention