EN
  • EN
  • DE

UC2844BN

Part No UC2844BN
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description Converter Offline Forward Topology Up to 500kHz 8-Mini DIP / Current Mode PWM Controller 1A 500kHz 8-Pin PDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - AC DC Converters, Offline Switchers
Manufacturer STMicroelectronics
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Forward
Voltage - Start Up 16V
Operating Supply Voltage 10 V ~ 30 V
Duty Cycle 48%
Frequency - Switching Up to 500kHz
Fault Protection Current Limiting
Control Features Frequency Control
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Device Package 8-Mini DIP
Mounting Style Through Hole
Win Source Part Number 035627-UC2844BN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name UC2844B
Introduction Date March 04, 1999
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian UC2844BN CAD Model

Description

The UC2844BN, manufactured by STMicroelectronics, is a high-performance current mode PWM controller that has become an industry standard for a wide range of power supply applications. Its design is optimized for excellent performance and reliability, making it an ideal choice for engineers looking to create efficient and robust power conversion systems.

Key Features

  • Adjustable Output Voltage: The UC2844BN provides a regulated output voltage that can be adjusted using external components, offering flexibility for different voltage requirements.
  • High-Frequency Operation: With an oscillator frequency up to 500 kHz, this PWM controller allows for smaller-sized components, resulting in compact and cost-effective power supply designs.
  • Low Startup Current: The device features a low startup current of typically 1 mA, which minimizes standby power consumption and enhances efficiency.
  • Current Mode Control: The current mode control provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation.
  • Trimmed Oscillator Discharge Current: This ensures consistent and precise duty cycle clamping.

Applications

The UC2844BN is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Battery Chargers
  • Power Factor Correction Circuits
  • LED Drivers
  • Telecom Power Supplies

Technical Specifications

Some of the technical specifications of the UC2844BN include:

  • Supply Voltage Range: 12 V to 30 V
  • Operating Temperature Range: -40°C to +85°C
  • Output Drive Capability: 1 A peak
  • Automatic Feed Forward Compensation
  • Pulse-by-Pulse Current Limiting
  • Under-Voltage Lockout with Hysteresis
  • Double Pulse Suppression

Conclusion

STMicroelectronics' UC2844BN is a well-established PWM controller that is designed to meet the needs of a wide range of power management applications. Its robust feature set, high-frequency operation, and design flexibility make it a go-to solution for designers looking to optimize their power supply systems for performance and efficiency.

You May Also Be Interested in

STMicroelectronics
IC CONVERTER OFF LINE PWRSO12 / Converter Offline Topology
Lowest to $13.4465
ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0783
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.0043
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Buck, Buck-Boost, Flyback Topology 120kHz 16-SO
Need more? Email Us
ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0583
ON Semiconductor
HIGH PERF CURRENT MODE RESONANT
Lowest to $4.1785
Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $4.3657
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $1.1653

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8428 $50.5680
145+ $0.6915 $100.2675
225+ $0.6699 $150.7275
310+ $0.6483 $200.9730
400+ $0.6267 $250.6800
535+ $0.5619 $300.6165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,800 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess