EN
  • EN
  • DE

UA723CH

Part No UA723CH
Manufacturer STMicroelectronics
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1130514-UA723CH
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UA723CH CAD Model

Description

STMicroelectronics UA723CH Precision Voltage Regulator

The UA723CH is a highly versatile and robust precision voltage regulator designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This integrated circuit is specifically engineered to deliver a stable and adjustable output voltage, making it a perfect choice for a wide range of power supply applications.

Key Features

  • Voltage Regulation: The device offers excellent voltage regulation capabilities, with an adjustable output ranging from 2V to 37V. This flexibility allows the UA723CH to cater to various devices and applications requiring different voltage levels.
  • High Precision: The regulator maintains a high level of precision, featuring a typical output voltage tolerance of ±1%, ensuring reliable and consistent performance.
  • Current Limiting: Integrated current limiting protects the device and the load from overcurrent conditions. This feature enhances the overall safety and longevity of your application.
  • Output Current: The UA723CH can deliver output currents up to 150mA directly. However, by adding external pass transistors, the regulator can handle significantly higher currents, making it suitable for power-hungry applications.
  • Thermal Shutdown: The built-in thermal shutdown feature prevents the regulator from overheating, further contributing to the device's reliability and durability.

Applications

The versatility of the UA723CH makes it ideal for a variety of applications, including:

  • Linear power supplies
  • Battery chargers
  • DC-DC converters
  • Motor control systems
  • Instrumentation and laboratory equipment

Package and Quality

The UA723CH is offered in a reliable TO-100 metal can package, ensuring robust physical protection and excellent thermal performance. STMicroelectronics is committed to the highest quality standards, and the UA723CH is no exception, meeting stringent industry requirements for performance and reliability.

In summary, the UA723CH from STMicroelectronics is a top-tier choice for designers seeking a precise, adjustable, and reliable voltage regulator for their power management needs. Its comprehensive features and broad application range make it a valuable component in any power supply design.

You May Also Be Interested in

Inphi Corporation
Quad Rxaui Or Dual Xaui With Edc
Need more? Email Us
Anaren
Need more? Email Us
Inphi Corporation
15Gbps Ethernet Transceiver
Need more? Email Us
Siemens
Powmod Wmn 125A 5G 3PH in 1PH Out
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Texas Instruments
4-20mA Current Transmitter with RTD Excitation And Linearization 16-PDIP
Need more? Email Us
TDK-Lambda Americas Inc.
Power Line EMC Filters
Need more? Email Us
Microchip Technology
SI PPIN HERMETIC MELF / RF Diode PIN - Single 75V 1 W Axial
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess