EN
  • EN
  • DE

TYN840RG

Part No TYN840RG
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 800V 40A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Voltage - Off State 800V
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Gate Trigger (Igt) (Max) 35mA
Voltage - On State (Vtm) (Max) 1.6V
Current - On State (It (AV)) (Max) 25A
Current - On State (It (RMS)) (Max) 40A
Current - Hold (Ih) (Max) 75mA
Current - Off State (Max) 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 460A, 480A
SCR Type Standard Recovery
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 038528-TYN840RG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TYN840RG CAD Model

Description

The TYN840RG is a robust and reliable thyristor developed by STMicroelectronics, a global leader in semiconductor solutions. This device is designed to cater to a wide range of applications requiring phase control in AC circuits, making it an ideal component for motor control, heating, and lighting systems, as well as for use in power supplies and other energy management tasks.

Key Features

  • High Surge Capability: With its exceptional ability to handle surge currents, the TYN840RG ensures reliability in applications subject to high inrush currents.
  • On-State Current (IT(RMS)): This thyristor can handle a maximum RMS on-state current of 25A, making it suitable for handling moderate power levels.
  • Repetitive Peak Off-State Voltage (VDRM/VRRM): It has a repetitive peak off-state voltage of 800V, providing a good margin for applications with high voltage requirements.
  • Gate Trigger Current (IGT): The device has a low gate trigger current, typically around 35 mA, which means it can be easily triggered into conduction with minimal control circuit power.
  • Operating Junction Temperature Range: The TYN840RG operates effectively over a wide temperature range from -40°C to 125°C, ensuring performance under extreme conditions.

Applications

The versatility of the TYN840RG allows it to be employed in a variety of applications. Its ability to control AC power makes it suitable for:

  • Motor control circuits
  • Industrial heating systems
  • Light dimmers
  • Power tools
  • Battery chargers
  • AC solid-state switches

Package and Quality

Encased in a TO-220AB package, the TYN840RG is designed for optimal thermal and mechanical performance. The package is universally recognized and easily mountable, which facilitates integration into various circuit designs. Additionally, STMicroelectronics ensures that each component, including the TYN840RG, meets rigorous quality standards, providing reliability and performance to its users.

Conclusion

The TYN840RG thyristor from STMicroelectronics is a high-performance solution for efficient AC power control. With its robust features and versatile applications, it stands as a testament to STMicroelectronics' commitment to providing advanced electronic components that meet the evolving needs of the industry.

You May Also Be Interested in

STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
Littelfuse Inc.
SCR SENS 200V 4A SMT TO-252AA
Need more? Email Us
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.3456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1071 $60.8905
130+ $0.9084 $118.0920
200+ $0.8800 $176.0000
275+ $0.8517 $234.2175
355+ $0.8233 $292.2715
470+ $0.7380 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess