EN
  • EN
  • DE

TYN612T

Part No TYN612T
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SENSITIVE & STANDARD(12A SCRs)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1275155-TYN612T
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TYN612T CAD Model

Description

STMicroelectronics TYN612T SCR Thyristor

The TYN612T is a robust silicon controlled rectifier (SCR) manufactured by STMicroelectronics, a leader in semiconductor solutions. This SCR is designed to handle a wide range of applications, from motor control to industrial lighting systems, making it a versatile component for various electronic circuits.

Key Features

  • High Surge Capability: The TYN612T is capable of withstanding high surge currents, ensuring reliability and stability in applications that experience short-term overloads.
  • Voltage Rating: With a repetitive peak off-state voltage (V<sub>DRM) of 600V, it is well-suited for moderate voltage applications.
  • On-State RMS Current: It has an RMS on-state current (I<sub>T(RMS)) of 12A, which allows it to handle significant power levels.
  • Gate Trigger Current: The device has a low gate trigger current (I<sub>GT), making it easier to drive and control with a wide range of gate signals.
  • Snubberless: The TYN612T is snubberless, which simplifies circuit design by eliminating the need for additional components to dampen oscillations and voltage spikes.
  • TO-220 Package: Enclosed in a TO-220 package, the TYN612T provides excellent thermal performance and is easy to mount on a heatsink for improved heat dissipation.

Applications

The TYN612T SCR is commonly used in various applications that require efficient and reliable control of high-power AC loads. Some of these applications include:

  • Motor control circuits
  • Industrial lighting systems
  • Overvoltage crowbar protection
  • Capacitive discharge ignition systems
  • Power tools

With its high surge capability and robust design, the TYN612T from STMicroelectronics is an excellent choice for designers looking to incorporate a dependable SCR into their power control applications. Its combination of high voltage rating, significant current handling, and snubberless operation make it a reliable and efficient solution for a wide range of electronic designs.

You May Also Be Interested in

Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us
Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V DPAK
Lowest to $2.7858
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
ON Semiconductor
Silicon Controlled Rectifiers | THYRISTOR SCR 12A 800V TO220AB
Lowest to $2.8080
Littelfuse Inc.
SCR SENS 200V 4A SMT TO-252AA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5856 $58.5600
245+ $0.4805 $117.7225
375+ $0.4655 $174.5625
515+ $0.4505 $232.0075
665+ $0.4354 $289.5410
890+ $0.3904 $347.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,880 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess