EN
  • EN
  • DE

TYN408RG

Part No TYN408RG
Manufacturer STMicroelectronics
Catalog SCRs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family SCRs - Single
Manufacturer STMicroelectronics
Win Source Part Number 397295-TYN408RG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TYN408RG CAD Model

Description

The TYN408RG is a robust and versatile thyristor manufactured by STMicroelectronics, a leader in the semiconductor industry. Designed to manage medium to high current and voltage, this device is a staple in power control and switching applications. The TYN408RG is a silicon-controlled rectifier (SCR) that stands out for its outstanding performance in phase control and rectification operations.

Key Features

  • High Surge Capability: The TYN408RG is capable of withstanding high surge currents, making it ideal for applications that experience occasional surges or spikes in current.
  • Voltage Rating: It has a repetitive peak off-state voltage (V<sub>DRM) of 800V, ensuring it can handle high voltage applications with ease.
  • On-State RMS Current: This thyristor can handle an RMS current of up to 8A, which is sufficient for a wide range of power applications.
  • Gate Trigger Current: The device features a low gate trigger current (I<sub>GT), making it easy to switch on with minimal control current.
  • Thermal Resistance: It has a low thermal resistance, which contributes to its reliability and longevity by ensuring efficient heat dissipation during operation.

Applications

The TYN408RG is highly suited for a variety of applications including:

  • Motor control circuits
  • Lighting dimmer systems
  • Overvoltage crowbar protection
  • Capacitive discharge ignition systems
  • Power supply circuits

Package and Mounting

Encased in a TO-220AB package, the TYN408RG ensures ease of mounting and heat sinking. This package is widely used and favored for its compact size and robustness, making it an excellent choice for printed circuit board (PCB) designs.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The TYN408RG thyristor is no exception, as it is designed and manufactured to meet stringent standards, ensuring reliable performance in even the most demanding environments.

You May Also Be Interested in

ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
Need more? Email Us
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
Littelfuse Inc.
SCR NON-ISOLATE 600V 8A TO220
Lowest to $1.1639
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess