EN
  • EN
  • DE

STG3159DTR

Part No STG3159DTR
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Low voltage 1Ω max single SPDT switch with break-before-make feature | IC SWITCH SPDT 6DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Switch Circuit SPDT
On-State Resistance (Maximum) 1.1Ohm
Channel-to-Channel Matching (ΔRon) 50mOhm
Supply Voltage , Single (V+) 1.65V ~ 4.3V
Switch Time (Ton, Toff) (Maximum) 23ns, 21ns
-3db Bandwidth 150MHz
Charge Injection 33pC
Channel Capacitance (CS(off), CD(off)) 6pF
Current - Leakage (IS(off)) (Maximum) 20nA
Crosstalk -80dB at 100kHz
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 6-UFDFN
Supplier Device Package 6-DFN (1.2x1.0)
Family Part Number STG3159
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1260996-STG3159DTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STG3159DTR CAD Model

Description

STG3159DTR Low Voltage Single SPDT Switch by STMicroelectronics

The STG3159DTR is a high-performance, single-pole double-throw (SPDT) analog switch designed by STMicroelectronics to cater to a wide variety of applications that require efficient and reliable switching between two sources. This switch is part of the STG3159 series, known for its low power consumption and high switching speed, making it an ideal choice for battery-powered and portable devices.

Constructed with advanced sub-micron silicon gate CMOS technology, the STG3159DTR offers excellent high-bandwidth data transmission and minimal power dissipation. This technology ensures that the switch operates with high efficiency, which is critical for maintaining the integrity of the signal path in both digital and analog applications.

The device operates over a broad power supply range of 1.65V to 4.3V, making it highly versatile for various circuit designs. This flexibility allows the STG3159DTR to be used in numerous electronic systems without the need for additional power supply regulation, simplifying the design and reducing the overall bill of materials.

One of the key features of the STG3159DTR is its low on-resistance, typically around 0.5 ohms, which ensures minimal signal attenuation when the switch is in the ON state. This characteristic is particularly important for maintaining signal integrity in applications such as audio, video, and data routing. Additionally, the switch boasts a high off-isolation and crosstalk attenuation, providing excellent signal clarity by preventing unwanted signal leakage between the two paths.

The STG3159DTR comes in a compact TSSOP8 package, which is suitable for space-constrained applications. Its small footprint allows for high-density mounting on PCBs, which is beneficial for modern electronic devices that require miniaturization without compromising performance.

With its robust design and high reliability, the STG3159DTR is a perfect choice for designers looking to implement an efficient switching solution in applications such as signal gating, multiplexing, and various other analog and digital switching tasks. Its combination of low power consumption, high speed, and excellent electrical performance makes it a staple component in the portfolios of many electronic product developers.

You May Also Be Interested in

Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5698 $62.7920
90+ $1.2881 $115.9290
140+ $1.2479 $174.7060
195+ $1.2076 $235.4820
250+ $1.1674 $291.8500
335+ $1.0466 $350.6110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,312 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess