EN
  • EN
  • DE

STM806RM6F

Part No STM806RM6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description 3V Supervisor with Battery Switchover | SUPERVISOR 3V SWITCH OVER 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 2.625V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number STM806
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261509-STM806RM6F
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM806RM6F CAD Model

Description

The STM806RM6F is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, renowned for its high performance, reliability, and versatility. This device is part of the STM8 family, which is well-known for providing cost-effective solutions with a perfect blend of power efficiency and processing capabilities.

Key Features

  • Core: The STM806RM6F is built around an advanced STM8 core operating at a frequency of up to 16 MHz. This core is designed for fast and efficient handling of a wide range of embedded tasks.
  • Memory: It comes equipped with 8 KB of Flash program memory and 1 KB of RAM. The Flash memory boasts an impressive data retention of 20 years at 55°C and 100,000 write/erase cycles, ensuring the longevity and reliability of your applications.
  • I/O Ports: This MCU features 28 I/O pins that are highly configurable, providing designers with the flexibility to connect a variety of peripherals and implement complex functionalities.
  • Advanced Control: The STM806RM6F offers advanced control peripherals including three timers, a 10-bit analog-to-digital converter (ADC) with up to 5 channels, and a serial communication interface that supports I2C, SPI, and UART protocols.
  • Operating Voltage: It operates within a range of 2.95 V to 5.5 V, making it suitable for a wide array of applications from battery-operated devices to industrial controls.
  • Temperature Range: The robust design ensures operation over an industrial temperature range from -40°C to 85°C.

Applications

The STM806RM6F is designed for a diverse array of applications. Its rich set of features makes it ideal for use in automotive systems, home appliances, industrial controls, consumer electronics, and power management systems. The MCU's versatility allows engineers to use it in both simple and complex projects, whether they require basic GPIO tasks or advanced serial communications.

Conclusion

In conclusion, the STM806RM6F from STMicroelectronics is a robust and versatile microcontroller that offers an excellent balance between performance and power consumption. Its comprehensive feature set, coupled with the reliability of the STM8 family, makes it a go-to choice for designers and engineers looking to develop sophisticated embedded systems across a broad range of industries.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9113 $58.2260
49+ $2.3888 $117.0512
75+ $2.3141 $173.5575
104+ $2.2395 $232.9080
134+ $2.1649 $290.0966
179+ $1.9409 $347.4211
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess