EN
  • EN
  • DE

STR731FV2T7

Part No STR731FV2T7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description ARM7TDMI 32-BIT MCU WITH FLASH, 3x CAN, 4 UARTs, 20 TIMERS, ADC, 12 COMM. INTERFACES | IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM7
Data Bus Width 32-Bit
Speed 36MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
The number of I/O 72
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 16K x 8
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Family Part Number STR73*F
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 727312-STR731FV2T7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STR731FV2T7 CAD Model

Description

Product Overview: STR731FV2T7

The STR731FV2T7 is a high-performance ARM7TDMI-S™ microcontroller from STMicroelectronics, designed to offer an optimal balance between processing power, peripheral integration, and power consumption. This versatile microcontroller is an ideal choice for a wide range of applications, including industrial control, automotive systems, and smart devices.

Key Features

  • Core: The STR731FV2T7 is built around a 32-bit ARM7TDMI-S core, which operates at a maximum frequency of 55 MHz, providing robust computational capabilities while maintaining efficiency.
  • Memory: It comes equipped with 256 KB of high-speed on-chip Flash memory and 16 KB of RAM, ensuring ample space for complex applications and data storage.
  • Peripherals: The device features a rich set of peripherals, including multiple 16-bit timers, a 10-bit ADC, synchronous and asynchronous serial communication interfaces (I2C, SPI, UART), and a CAN interface for automotive and industrial networking.
  • Advanced Control: With PWM outputs and capture/compare channels, the STR731FV2T7 is well-suited for advanced control applications such as motor control and power management.
  • Power Efficiency: The microcontroller supports multiple power-saving modes, including Idle and Power-down modes, which significantly reduce power consumption when the device is not in active use.
  • Debugging and Development: On-chip debug features facilitate development, with support for JTAG and SWD interfaces allowing for comprehensive debugging and programming capabilities.

Applications

The flexibility and feature set of the STR731FV2T7 make it suitable for a diverse array of applications such as:

  • Automotive control systems
  • Industrial automation and process control
  • Robotics and motion control
  • Building management systems
  • Smart instrumentation and monitoring devices

In summary, the STR731FV2T7 by STMicroelectronics is a powerful and versatile microcontroller that provides developers with a high level of integration, performance, and energy efficiency, making it a smart choice for sophisticated embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess