EN
  • EN
  • DE

TYN112

Part No TYN112
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description HIGH SURGE CAPABILITY HIGH ON-STATE CURRENT HIGH STABILITY AND RELIABILITY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family SCRs - Single
Manufacturer STMicroelectronics
Win Source Part Number 397291-TYN112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TYN112 CAD Model

Description

The TYN112 from STMicroelectronics is a robust and reliable thyristor, also known as a silicon controlled rectifier (SCR), designed for high-performance in a wide range of applications. This semiconductor device is well-suited for phase control operations in light dimmers, motor controls, heating applications, and as a switch for various electrical circuits.

Key Features

  • High Surge Capability: The TYN112 is capable of withstanding high surge currents, making it an excellent choice for applications that experience short overloads.
  • Voltage Rating: With a repetitive peak off-state voltage (VDRM/VRRM) of 600V, the TYN112 can handle a substantial voltage without breakdown, ensuring stable operation in various electrical environments.
  • On-State RMS Current: It has an RMS on-state current (IT(RMS)) of 12A, which allows for a significant amount of current to flow through the device when it is in the conducting phase.
  • Gate Trigger Current: The device features a low gate trigger current (IGT), making it easier to switch on with minimal control current, thus reducing power loss and increasing efficiency.
  • Thermal Properties: The TYN112 is encapsulated in a robust package that provides excellent thermal transfer and can handle high junction operating temperatures, ensuring reliability even under thermal stress.

Applications

The versatility of the TYN112 allows it to be used in a variety of applications. It is commonly found in:

  • Motor control circuits, where precise phase control is needed to adjust speed or torque.
  • Light dimmers, for adjusting the intensity of lighting systems in both residential and commercial settings.
  • Power supplies, where it provides controlled rectification and regulation.
  • Heating applications, such as in temperature control systems for electric heaters.

With its combination of high surge capability, significant voltage and current ratings, and efficient thermal properties, the TYN112 from STMicroelectronics stands as a reliable choice for designers and engineers looking for a high-quality thyristor for their power control needs.

You May Also Be Interested in

ON Semiconductor
Silicon Controlled Rectifiers | THYRISTOR SCR 12A 800V TO220AB
Lowest to $2.8080
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312
Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.3456
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess