EN
  • EN
  • DE

TSZ122IYDT

Part No TSZ122IYDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Features Zero-Drift Amplifier Circuit Rail-to-Rail 8-SOIC
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TSZ122
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-17267-6, 497-17267-2, 497-17267-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901525-TSZ122IYDT
Ultra Librarian 3D Model Ultra Librarian TSZ122IYDT CAD Model

Description

The TSZ122IYDT is a high-precision operational amplifier from STMicroelectronics, designed to offer an optimal balance of performance and power consumption for a wide range of applications. This dual operational amplifier features an impressive combination of low input offset voltage and a power-saving architecture, making it an excellent choice for sensor signal conditioning, active filtering, and precision amplification tasks.

Key Features

  • Low Input Offset Voltage: The TSZ122IYDT boasts an ultra-low input offset voltage of just 25 µV max at 25°C, which ensures high accuracy in signal amplification and processing.
  • Low Power Consumption: With a supply current of just 40 µA/amplifier at 5V, this op-amp is ideal for battery-powered and energy-efficient applications.
  • Wide Supply Voltage Range: The device can operate over a wide supply voltage range from 2.2V to 5.5V, accommodating a variety of power supply scenarios.
  • Extended Temperature Range: The TSZ122IYDT is designed to perform reliably over an extended temperature range from -40°C to +125°C, suitable for industrial and automotive environments.
  • Excellent EMI Rejection: It has a high tolerance to electromagnetic interference, ensuring stable operation in electrically noisy conditions.

Applications

The versatility of the TSZ122IYDT operational amplifier makes it a great fit for a multitude of applications, including:

  • Precision current sensing
  • Medical instrumentation
  • Analog-to-digital converter (ADC) buffer
  • Data acquisition systems
  • Portable and battery-powered devices
  • Automotive control systems

Package and Quality

The TSZ122IYDT is available in a small 8-lead TSSOP package, which is ideal for space-constrained designs. Furthermore, STMicroelectronics ensures that this product meets rigorous quality standards, providing designers with a reliable and robust precision op-amp solution.

With its precision specifications and energy-efficient design, the TSZ122IYDT from STMicroelectronics is an excellent choice for engineers looking to enhance the performance of their electronic systems while managing power consumption effectively.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1951 $50.4873
56+ $1.8011 $100.8616
86+ $1.7448 $150.0528
119+ $1.6885 $200.9315
154+ $1.6323 $251.3742
206+ $1.4634 $301.4604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,709 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess