EN
  • EN
  • DE

TSX712IYDT

Part No TSX712IYDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Features CMOS Amplifier Circuit Rail-to-Rail 8-SOIC
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TSX712
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -497-16401-2, -497-16401-1, 497-16401-1, -497-16401-6, 497-16401-2, 497-16401-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901521-TSX712IYDT
Ultra Librarian 3D Model Ultra Librarian TSX712IYDT CAD Model

Description

Overview of STMicroelectronics TSX712IYDT

The TSX712IYDT is a precision operational amplifier from STMicroelectronics, designed to offer a blend of performance, power efficiency, and stability. This operational amplifier is particularly suitable for high-accuracy applications that require a low input offset voltage and low noise over a wide range of operating conditions.

Key Features

  • Precision Performance: The TSX712IYDT boasts a low input offset voltage, which is ideal for applications where precision is critical. This ensures that the accuracy of the signal processing is maintained throughout the system.
  • Low Power Consumption: With a focus on energy efficiency, this op-amp offers a low power operation, making it suitable for battery-powered applications or any system where power conservation is essential.
  • Wide Bandwidth: It provides a broad frequency response, allowing it to handle a wide range of signals without compromising the integrity of the waveform.
  • Stable Operation: The TSX712IYDT is designed to remain stable over temperature and supply voltage variations, ensuring reliable performance in fluctuating environments.
  • Rail-to-Rail Output: The rail-to-rail output capability allows for a larger output voltage range, which is beneficial when working with a limited supply voltage.

Applications

The versatility of the TSX712IYDT makes it well-suited for a variety of applications, including:

  • Automotive control systems
  • Precision sensor interfaces
  • Analog-to-digital converter (ADC) buffer amplifiers
  • Battery-powered devices
  • Medical instrumentation

Product Specifications

The TSX712IYDT is packaged in a compact 8-pin mini-SO8 package, which is designed for space-constrained applications. It operates within a supply voltage range of 2.7V to 16V, and it features an extended temperature range from -40°C to +125°C, accommodating a wide range of industrial and automotive temperature requirements.

With its combination of precision, low power consumption, and robustness, the TSX712IYDT from STMicroelectronics represents a reliable solution for designers looking to enhance the accuracy and efficiency of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
OPA892DR
Lowest to $7.8583
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6696 $51.0264
22+ $4.6520 $102.3440
34+ $4.5066 $153.2244
46+ $4.3612 $200.6152
60+ $4.2159 $252.9540
80+ $3.7798 $302.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess