Products specifications

Categories RF/IF and RFID
Manufacturer RF Micro Devices
Packaging Reel - TR
Status Active
Frequency - Lower DC
Frequency - Upper 2.5GHz
Isolation @ Frequency 24dB @ 900MHz (typ)
Insertion Loss @ Frequency 1dB @ 900MHz
IIP3 39dBm (typ) OIP3
Topology Reflective
Circuit SPDT
P1dB 27dBm (typ) OP1dB
Features Single Line Control
Impedance 50 Ohm
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 1.5 V to 6 V
RF Type General Purpose
Case / Package SOT-5
Win Source Part Number 042316-RF2436TR7
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian RF2436TR7 CAD Model

Description

The RF Micro Devices RF2436TR7 is a reflective SPDT switch with a frequency range of DC to 2.5GHz.

  • Impedance: 50 Ohm
  • Control: single line control
  • Isolation @ 900MHz: 24dB
  • Insertion Loss @ 900MHz: 1dB
  • IIP3: 39dBm
  • P1dB: 27dBm
  • Application: general purpose RF applications
  • Package: SOT-5
  • Temperature Range: -40°C to 85°C
  • Supply Voltage: 1.5V to 6V
  • Packaging: reel-tr packaging with a quantity of 2,500 per package

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SP4T 2GHZ DIE
Need more? Email Us
ECAD model for SW-369-PIN
MACOM Technology Solutions
IC RF SWITCH 18GHZ DIE
Need more? Email Us
ECAD model for MASW-011052-14220G
Analog Devices Inc.
IC RF SWITCH SP4T 12GHZ 24LFCSP / High power handling
Lowest to $13.2672
ECAD model for ADRF5040BCPZ-R7
MACOM Technology Solutions
IC RF SWITCH SPDT 6GHZ DIE
Need more? Email Us
ECAD model for MASW6010G
MACOM Technology Solutions
SWITCH,SP2T, 1-7GHZ,3MM-QFN-16LD
Need more? Email Us
ECAD model for MASW-011191-TR1000
NJR Corporation/NJRC
IC MMIC SWITCH SP4T FLP10
Need more? Email Us
ECAD model for NJG1519KC1-TE3#
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJG1523KB2-T1
MACOM Technology Solutions
IC RF SWITCH SPDT 3GHZ SC70-6
Need more? Email Us
ECAD model for MASW-008075-TR3000
MACOM Technology Solutions
IC RF SWITCH SPDT 4GHZ CS242
Need more? Email Us
ECAD model for MSWLM2420-242

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.5758 $77.5758
2+ $75.1516 $150.3032
3+ $72.7273 $218.1819
4+ $70.3031 $281.2124
5+ $63.0304 $315.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 448 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention