EN
  • EN
  • DE

LMV825AIPT

Part No LMV825AIPT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 5.5MHZ RRO 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 1.9 V/μs
Gain Bandwidth Product (GBP) 5.5MHz
Current - Input Bias 60nA
Voltage - Input Offset 800μV
Operating Supply Current 300μA
Channel Output Current 70mA
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 019665-LMV825AIPT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV825AIPT CAD Model

Description

LMV825AIPT - Low Power, Low Voltage, Rail-to-Rail Output Operational Amplifiers

The LMV825AIPT from STMicroelectronics is a state-of-the-art operational amplifier (op-amp) designed for a wide array of applications requiring low power consumption and a broad power supply voltage range. These op-amps are part of the LMV82x series and are particularly well-suited for battery-powered devices, portable equipment, and other power-sensitive applications.

Key Features

  • Low Power Consumption: With a typical quiescent current of only 220 µA, the LMV825AIPT is optimized for battery-operated systems where power efficiency is crucial.
  • Wide Supply Voltage Range: The device operates from a supply voltage range of 2.7V to 5.5V, making it versatile for use in both 3V and 5V systems.
  • Rail-to-Rail Output: The rail-to-rail output capability allows for a wider output dynamic range, which is especially beneficial in single-supply operations and maximizes the signal amplitude without clipping.
  • Low Input Bias Current: The input bias current is as low as 1 pA, which is ideal for applications that require high input impedance.
  • High Gain Bandwidth Product: Featuring a gain bandwidth product of 5 MHz, the LMV825AIPT is able to handle a wide range of frequencies for both audio and data signal processing.

Applications

The versatility of the LMV825AIPT makes it suitable for a variety of applications, including:

  • Portable and battery-powered equipment
  • Active filters
  • General-purpose low-voltage applications
  • Signal conditioning
  • Medical instrumentation
  • Audio applications

Package Information

The LMV825AIPT comes in a TSSOP-14 package, which is a space-saving option for PCB designs where board space is at a premium. Its small footprint and low profile make it an ideal choice for compact and portable electronic designs.

With its combination of low power consumption, wide operating voltage range, and rail-to-rail output, the LMV825AIPT from STMicroelectronics is a highly effective solution for designers looking to optimize their applications for power efficiency and performance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
OPA892DR
Lowest to $7.8583
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess