Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type CMOS
Number of Elements 4
Output Type Open-Drain
Voltage - Supply, Single/Dual (±) 2.7V ~ 16V, ±1.35V ~ 8V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 10pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 13µA
CMRR, PSRR (Typ) 90dB CMRR, 90dB PSRR
Propagation Delay (Max) -
Hysteresis -
Temperature Range - Operating -40°C ~ 125°C
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Mounting Type Surface Mount
Supplier Device Package 14-TSSOP
Base Product Number TSX339
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357471-TSX339IYPT
Ultra Librarian 3D Model Ultra Librarian TSX339IYPT CAD Model

Description

The TSX339IYPT is a cutting-edge precision quad operational amplifier, designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This operational amplifier is part of the TSX series, which stands for Twin ST eXtreme, indicating its high performance and robust design.

The TSX339IYPT is characterized by its low power consumption, making it an ideal choice for battery-powered applications and energy-saving devices. With a supply voltage range of 2.7V to 16V, it provides designers with flexibility in various power environments. This op-amp features a low input offset voltage, which translates to a more accurate signal amplification, ensuring precision in sensitive applications.

One of the key advantages of the TSX339IYPT is its rail-to-rail input and output capability, which allows the output signal to swing very close to the supply rails, maximizing the dynamic range in applications such as analog-to-digital converters (ADCs) and digital-to-analog converters (DACs). Its wide bandwidth and high slew rate make it suitable for high-speed signal processing tasks.

The device is also characterized by its low input bias current and excellent temperature stability, which are critical for applications requiring long-term reliability and precision, such as industrial control systems, automotive electronics, and medical devices. Additionally, the TSX339IYPT features a phase reversal protection that prevents unwanted phase reversals at the output, which is a common issue in operational amplifiers when the input voltages exceed the power supply range.

The TSX339IYPT comes in a compact TSSOP-14 package, which is space-saving and suitable for high-density mounting on printed circuit boards (PCBs). Its robust design ensures that it can operate reliably in a wide temperature range, from -40°C to +125°C, making it versatile for various harsh environments.

Overall, the TSX339IYPT from STMicroelectronics is a high-quality, reliable solution for designers looking to enhance the performance of their electronic systems with a precision operational amplifier that offers low power consumption, high accuracy, and stability under varying conditions.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 1 GEN PUR SOT23-5
Need more? Email Us
ECAD model for MAX987EUK
Rochester Electronics
93S46DM
Need more? Email Us
ECAD model for 93S46DM
Analog Devices Inc.
Quad 7 ns Single Supply Comparator
Lowest to $15.4298
ECAD model for AD8564AN
Linear Technology
IC COMP R-RINOUT DUAL 8-SOIC
Need more? Email Us
ECAD model for LT1720IS8#TRPBF
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.3892
ECAD model for MAX996ESD+TG077
Analog Devices Inc.
Comparator with Voltage Reference Push-Pull SC-70-4
Lowest to $2.1794
ECAD model for ADCMP356YKS-REEL7
Texas Instruments
IC COMPARATR NANOPWR P-P SOT23-5
Lowest to $1.1491
ECAD model for TLV3701IDBVRG4
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
ECAD model for MAX900BCPP
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
ECAD model for JM38510/10304BPA

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2884 $50.3448
54+ $1.8777 $101.3958
83+ $1.8190 $150.9770
114+ $1.7603 $200.6742
147+ $1.7017 $250.1499
197+ $1.5256 $300.5432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,100 pieces
MOQ: 22 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention