EN
  • EN
  • DE

LT1720CDD#PBF

Part No LT1720CDD#PBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP R-R IN/OUT DUAL 8DFN / Comparator Dual R-R O/P 6V 8-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series UltraFast
Packaging Tube
Number of Elements 2
Output Type CMOS, Rail-to-Rail, TTL
Dual Supply Voltage (±) 2.7 V ~ 6 V
Voltage - Input Offset (Maximum) 3mV @ 5V
Current - Input Bias (Maximum) 6μA @ 5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 7mA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 10ns
Hysteresis 7mV
Operating Temperature Range 0°C ~ 70°C
Package 8-WFDFN Exposed Pad
Mounting SMD
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 780608-LT1720CDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1720
Introduction Date October 25, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1720CDD#PBF CAD Model

Description

The LT1720CDD#PBF is a high-speed, dual comparator from Linear Technology, renowned for its exceptional speed and precision. Engineered for systems that require ultra-fast and reliable switching performance, this component is a staple in applications demanding quick response times and high repeatability.

Key Features

  • Fast Response Time: The LT1720CDD#PBF boasts a rapid 4.5ns response time with a 5mV overdrive, making it one of the fastest comparators in its class.
  • Low Voltage Operation: It operates from a 2.5V to 5.5V supply, allowing for flexibility in both single and dual supply applications, and is fully specified at 3V, 5V, and ±5V.
  • Low Power Consumption: Despite its speed, the device maintains a low power draw, making it suitable for portable and battery-powered equipment.
  • Input Offset Voltage: The LT1720CDD#PBF features a low input offset voltage, which enhances the accuracy of the system it is employed in.
  • Internal Hysteresis: It includes internal hysteresis which contributes to its stability and ensures a clean, jitter-free output transition even with slow-moving input signals.

Applications

The versatility of the LT1720CDD#PBF makes it ideal for a broad range of applications. It is commonly used in:

  • High-speed signal processing
  • A/D converters
  • Zero-crossing detectors
  • Window comparators
  • Pulse and square wave generators
  • High-speed sampling circuits
  • System monitoring and control

Package and Quality

The LT1720CDD#PBF comes in a compact 8-lead DFN package, offering a space-saving solution without compromising on functionality. Linear Technology ensures high-quality standards, and this product is no exception. It is designed to meet the stringent requirements of industrial and commercial grade applications.

Conclusion

With its exceptional speed, low power consumption, and high precision, the LT1720CDD#PBF from Linear Technology is an excellent choice for designers looking to enhance the performance of their high-speed systems. Its robust feature set and compact form factor make it a valuable component in any application where quick and accurate comparisons are critical.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.5899 $55.1798
5+ $22.6379 $113.1895
7+ $21.9304 $153.5128
10+ $21.2230 $212.2300
13+ $20.5156 $266.7028
17+ $18.3933 $312.6861
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess