EN
  • EN
  • DE

LT1268BCQ#TR

Part No LT1268BCQ#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828477-LT1268BCQ#TR
Ultra Librarian 3D Model Ultra Librarian LT1268BCQ#TR CAD Model

Description

The Linear Technology LT1268BCQ#TR is a robust, high-efficiency switching regulator designed for demanding applications that require a high-quality power supply. This component is part of Linear Technology's extensive range of power management solutions, known for their reliability and performance. The LT1268BCQ#TR is a versatile device that can be used in a variety of systems, including but not limited to telecommunications, automotive, industrial, and portable electronics.

Key Features

  • High Efficiency: Capable of converting input voltages up to 60V, the LT1268BCQ#TR provides an efficient power conversion with minimal heat generation, making it suitable for high-performance applications.
  • Adjustable Output Voltage: This regulator allows for an adjustable output voltage, giving designers the flexibility to customize the voltage level according to the specific needs of their application.
  • Step-Down Converter: It operates as a step-down converter, also known as a buck converter, which reduces the input voltage to a lower output voltage with a high degree of efficiency.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the system from damage due to excessive heat.
  • Package Type: The LT1268BCQ#TR is offered in a thermally enhanced surface mount QFN package, which facilitates better heat dissipation and space-saving on the PCB.

Applications

The LT1268BCQ#TR is suitable for a wide range of applications that require efficient power management. Its high input voltage range and adjustable output make it ideal for:

  • Automotive electronics
  • Telecommunication infrastructure
  • Industrial control systems
  • Battery-powered devices
  • Portable electronic devices

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT1268BCQ#TR meets the highest standards of reliability and performance. The device is designed to withstand the rigors of real-world environments, providing a dependable power management solution for critical applications.

Overall, the LT1268BCQ#TR from Linear Technology stands out as a high-efficiency switching regulator that offers flexibility, durability, and reliability for a wide array of power supply needs.

You May Also Be Interested in

Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3305 $65.3220
9+ $13.3992 $120.5928
14+ $12.9810 $181.7340
19+ $12.5618 $238.6742
24+ $12.1437 $291.4488
32+ $10.8870 $348.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess