EN
  • EN
  • DE
  • IT

TSV7722IQ2T

Part No TSV7722IQ2T
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8DFN / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr STMicroelectronics
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 11V/µs
Gain Bandwidth Product 22 MHz
Current - Input Bias 2 pA
Voltage - Input Offset 50 µV
Current - Supply 1.7mA (x2 Channels)
Current - Output / Channel 70 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-DFN (2x2)
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1350527-TSV7722IQ2T
Ultra Librarian 3D Model Ultra Librarian TSV7722IQ2T CAD Model

Description

The TSV7722IQ2T from STMicroelectronics is a state-of-the-art operational amplifier (op-amp) that offers an optimal balance of power consumption and accuracy, making it an excellent choice for a wide range of applications. This device is part of STMicroelectronics' precision op-amp family and is designed to meet the stringent requirements of modern electronic circuits.

Key Features

  • Low Offset Voltage: The TSV7722IQ2T boasts an ultra-low input offset voltage, which minimizes error and enhances overall system accuracy.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this op-amp is capable of operating at higher frequencies while maintaining a stable gain, making it suitable for fast signal processing applications.
  • Low Power Consumption: It is designed for efficiency, consuming minimal power, which is crucial for battery-operated and energy-sensitive devices.
  • Rail-to-Rail Output: The rail-to-rail output stage allows the output signal to swing very close to the supply rails, maximizing the dynamic range in low-voltage applications.
  • Extended Temperature Range: This op-amp operates over an extended temperature range, ensuring reliable performance in harsh environments.

Applications

Thanks to its precision and low power features, the TSV7722IQ2T is well-suited for a variety of applications, including:

  • Automotive systems
  • Industrial control systems
  • Sensor interfaces
  • Analog-to-digital converter drivers
  • Battery-powered devices
  • Portable instrumentation

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the TSV7722IQ2T is no exception. It is manufactured to the highest standards and is designed to meet the rigorous demands of the industrial and automotive markets. The op-amp is available in a compact QFN-16 package, providing a space-saving solution without compromising on performance.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to review the TSV7722IQ2T datasheet, which provides comprehensive information on the op-amp's electrical characteristics, pin configurations, and application circuits.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4316 $50.1060
90+ $1.1746 $105.7140
135+ $1.1379 $153.6165
185+ $1.1012 $203.7220
235+ $1.0645 $250.1575
315+ $0.9544 $300.6360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,450 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess