EN
  • EN
  • DE

TSV714IQ4T

Part No TSV714IQ4T
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description EMI hardened operational amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 0.06 V/μs
GBP - Gain Bandwidth Product 150kHz
Current - Input Bias 1pA
Voltage - Input Offset 200μV
Operating Supply Current 10μA
Output Current per Channel 56mA
Dual Supply Voltage (±) 1.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-QFN (3x3)
Win Source Part Number 1274901-TSV714IQ4T
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name TSV714
Introduction Date February 21, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian TSV714IQ4T CAD Model

Description

The TSV714IQ4T from STMicroelectronics is a cutting-edge operational amplifier (op-amp) that offers a unique blend of features suitable for a wide range of applications. This device is part of STMicroelectronics' TSV71x series, which is well-known for its high performance, low power consumption, and reliability.

Key Features

  • Low Input Offset Voltage: The TSV714IQ4T boasts a low input offset voltage, which enhances accuracy and stability in precision applications.
  • Wide Bandwidth: With a bandwidth of 5 MHz, this op-amp can handle a wide range of frequencies, making it versatile for both audio and signal processing tasks.
  • Low Power Consumption: It operates with a low supply current, making it an ideal choice for battery-powered devices and energy-efficient designs.
  • Rail-to-Rail Input/Output: The rail-to-rail input and output capability allow for a wide dynamic range, which is essential for applications that require the full use of the supply voltage range.
  • Extended Temperature Range: The TSV714IQ4T is designed to perform reliably within an extended temperature range, ensuring operation in harsh environmental conditions.

Applications

The versatility of the TSV714IQ4T makes it suitable for a variety of applications, including:

  • Sensor signal conditioning
  • Active filtering
  • Medical instrumentation
  • Battery-powered applications
  • Automotive electronics

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The TSV714IQ4T is no exception, as it is manufactured to meet stringent quality standards, ensuring optimal performance and reliability for critical applications.

Package and Availability

The TSV714IQ4T is available in a compact 14-pin TSSOP package, which is suitable for space-constrained applications. Its availability in various package options allows for flexible design choices, catering to a broad spectrum of industrial and commercial product designs.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5880 $50.2920
22+ $4.5851 $100.8722
34+ $4.4418 $151.0212
47+ $4.2985 $202.0295
61+ $4.1552 $253.4672
81+ $3.7254 $301.7574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,974 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess