Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Standard
Voltage - Off State 400V
Current - On State (It (RMS)) (Max) 6A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 60A, 63A
Current - Gate Trigger (Igt) (Max) 25mA
Current - Hold (Ih) (Max) 25mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 83720-BTA06-400C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA06-400C CAD Model

Description

Product Overview: BTA06-400C Triac from STMicroelectronics

The BTA06-400C is a 6A triac manufactured by STMicroelectronics, designed for use in AC load switching applications. This semiconductor device is capable of controlling a wide range of currents and offering high voltage capabilities, making it an ideal choice for a variety of applications including home appliances, office machines, and industrial automation systems.

Key Features

  • Current Capacity: The BTA06-400C has a maximum current rating of 6A, which allows it to handle moderate power loads efficiently.
  • Voltage Rating: With a peak repetitive off-state voltage (VDRM/VRRM) of 400V, it can be used in applications that require high voltage operation.
  • Gate Trigger Voltage (Vgt): A low gate trigger voltage ensures that the device can be easily driven by microcontrollers and other low-power gate drive circuits.
  • Thermal Resistance: The device features a low thermal resistance junction-to-case, which enhances its reliability and longevity by ensuring efficient heat dissipation.
  • Snubberless Technology: The BTA06-400C incorporates snubberless technology, which reduces the need for additional components to manage overvoltage transients, simplifying circuit design and reducing costs.
  • Compliance: This triac is compliant with RoHS and UL standards, ensuring adherence to environmental and safety regulations.

Applications

The versatility of the BTA06-400C makes it suitable for a wide array of applications, including:

  • Motor control circuits in power tools and kitchen appliances.
  • Lighting systems, such as dimmer circuits and automated lighting controls.
  • AC phase control applications, like fan speed controllers.
  • Industrial process control equipment, where precise AC load management is essential.

Reliability and Performance

STMicroelectronics is known for its commitment to quality, and the BTA06-400C is no exception. It is designed to offer reliable performance even under challenging conditions, with robust surge current capabilities and immunity to voltage fluctuations. The device's high commutation performance ensures that it can be used in applications with frequent on/off cycles without degradation of its operational lifespan.

Overall, the BTA06-400C is a high-performance triac that offers a combination of efficiency, reliability, and versatility, making it a valuable component for designers and engineers in various fields.

You May Also Be Interested in

ON Semiconductor
TRIAC SENS GATE 600V 0.8A SOT223 / TRIAC 0.8 AMPERE RMS 200 thru 600 Volts
Lowest to $0.6320
ECAD model for MAC08MT1
WeEn Semiconductors
TRIAC SENS GATE 600V 1A TO92-3
Need more? Email Us
ECAD model for Z0103MA,126
Toshiba Semiconductor and Storage
Thyristor SCR 600V 176A 3-Pin(2+Tab) TO-220SM
Need more? Email Us
ECAD model for USF10J48(Q)
STMicroelectronics
TRIAC SENS GATE 600V 1A TO92-3 / TRIAC 600V 8.5A 3-Pin TO-92
Lowest to $0.1662
ECAD model for Z0103MA 1AA2
WeEn Semiconductors
TRIAC 600V 16A TO220AB
Need more? Email Us
ECAD model for BTA216-600F,127
WeEn Semiconductors
WeEn Semiconductors ACTT8B-800C0T/D2PAK/REEL 13" Q
Lowest to $1.5599
ECAD model for ACTT8B-800C0T
WeEn Semiconductors
TRIAC 600V 12A D2PAK
Need more? Email Us
ECAD model for BTA312B-600C,118
STMicroelectronics
TRIAC SENS GATE 800V 0.45A TO92
Need more? Email Us
ECAD model for ACS108-8SA-AP
WeEn Semiconductors
TRIAC SENS GATE 600V 8A TO220AB
Need more? Email Us
ECAD model for BTA208-600D,127

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7925 $56.3775
8+ $15.4195 $123.3560
12+ $14.9377 $179.2524
16+ $14.4558 $231.2928
21+ $13.9739 $293.4519
27+ $12.5283 $338.2641
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,700 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention