EN
  • EN
  • DE

TSV6395IPT

Part No TSV6395IPT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 4 CIRCUIT 16TSSOP / CMOS Amplifier 4 Circuit Rail-to-Rail 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer STMicroelectronics
Packaging Reel - TR
Amplifier Type CMOS
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 1.1V/µs
Gain Bandwidth Product 2.4 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 3 mV
Current - Supply 50µA
Current - Output / Channel 72 mA
Voltage - Supply Span (Min) 1.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number TSV6395
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -497-10465-2,-497-10465-1,1805-TSV6395IPTTR,-497-10465-6,497-10465-6,1805-TSV6395IPTCT,497-10465-2,497-10465-1,1805-TSV6395IPTDKR
Standard Package 2,500
Win Source Part Number 1321036-TSV6395IPT
Ultra Librarian 3D Model Ultra Librarian TSV6395IPT CAD Model

Description

Product Overview: TSV6395IPT by STMicroelectronics

The TSV6395IPT is a cutting-edge operational amplifier (op-amp) developed by STMicroelectronics, designed to deliver high performance for a wide range of applications. This low-power, precision op-amp is noteworthy for its minimal power consumption and high accuracy, making it an excellent choice for battery-powered devices and energy-sensitive systems.

Key Features

  • Low Power Consumption: The TSV6395IPT is optimized for low-power operations, ensuring extended battery life in portable applications.
  • High Precision: With its precision characteristics, this op-amp provides accurate signal amplification, which is crucial for sensitive electronics and measurement devices.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various power requirements and enhancing its versatility across different circuit designs.
  • Stability: The device is stable with capacitive loads, thereby ensuring reliable performance in a variety of configurations.
  • Low Input Offset Voltage: The TSV6395IPT boasts a low input offset voltage, which is essential for maintaining signal integrity and minimizing errors in amplification.

Applications

The TSV6395IPT is well-suited for a diverse array of applications, including:

  • Portable and battery-powered devices
  • Sensor interfaces
  • Analog signal conditioning
  • Medical instrumentation
  • Automotive electronics
  • Power supply control

Technical Specifications

The TSV6395IPT comes in a small package and features the following technical specifications:

  • Supply Voltage: 1.5 V to 5.5 V
  • Low Input Bias Current
  • Operating Temperature Range: -40°C to +125°C
  • Low Input Offset Voltage: 800 µV max (at 25°C)
  • Gain Bandwidth Product: 1.3 MHz

With its combination of low power consumption, high precision, and stability, the TSV6395IPT from STMicroelectronics stands out as an ideal choice for engineers and designers looking to optimize the performance and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0498 $51.2450
60+ $1.6819 $100.9140
93+ $1.6294 $151.5342
127+ $1.5768 $200.2536
165+ $1.5242 $251.4930
220+ $1.3666 $300.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess