EN
  • EN
  • DE

TSV6291AICT

Part No TSV6291AICT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SC70-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr STMicroelectronics
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.5V/µs
Gain Bandwidth Product 1.3 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 2 mV
Current - Supply 30µA
Current - Output / Channel 74 mA
Voltage - Supply Span (Min) 1.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number TSV6291
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names -497-11023-1,-497-11023-2,497-11023-2,497-11023-1,497-11023-6,-497-11023-6
Standard Package 3,000
Win Source Part Number 1101540-TSV6291AICT
Ultra Librarian 3D Model Ultra Librarian TSV6291AICT CAD Model

Description

Introducing the TSV6291AICT from STMicroelectronics

The TSV6291AICT is a cutting-edge operational amplifier (op-amp) brought to you by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular model is part of the TSV629x family, which stands out for its low-power consumption and high accuracy, making it an ideal choice for a wide range of applications that require efficient power usage without compromising on performance.

Key Features

  • Low Power Consumption: The TSV6291AICT is designed for power-sensitive applications. It boasts a low supply current of just 29 µA (typical), which is particularly beneficial for battery-operated devices.
  • High Precision: With a low input offset voltage of 800 µV (max) and a temperature drift of just 1 µV/°C (typical), this op-amp ensures high accuracy in signal processing, making it suitable for precision applications.
  • Wide Supply Voltage Range: The device operates over a wide supply voltage range from 1.5 V to 5.5 V, providing flexibility in various circuit designs and compatibility with both single and dual supplies.
  • Rail-to-Rail Input and Output: The TSV6291AICT features rail-to-rail input and output stages, which allow for a wider dynamic range and better signal handling, especially in low-voltage applications.
  • Extended Temperature Range: It is designed to perform reliably in a broad range of environmental conditions with an operating temperature range from -40°C to +125°C.

Applications

The TSV6291AICT is versatile and can be integrated into various electronic systems, including:

  • Portable and battery-powered devices
  • Sensor signal conditioning
  • Medical instrumentation
  • Automotive control systems
  • Active filtering
  • Analog-to-digital converter drivers

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The TSV6291AICT is no exception and has undergone rigorous testing to ensure it meets the stringent standards expected by designers and engineers across the industry. With its combination of low power, high precision, and robustness, the TSV6291AICT from STMicroelectronics is a smart choice for your next project requiring a reliable operational amplifier.

You May Also Be Interested in

dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess