Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number PIC16F1828
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 38
Win Source Part Number 1316701-PIC16F1828-E/SO
Ultra Librarian 3D Model Ultra Librarian PIC16F1828-E/SO CAD Model

Description

Product Overview: PIC16F1828-E/SO from Microchip Technology

The PIC16F1828-E/SO is a powerful, versatile 8-bit microcontroller from Microchip Technology, designed to offer a perfect blend of performance, efficiency, and ease-of-use for a wide range of embedded applications. This compact yet feature-rich MCU is housed in a small-outline (SO) package, making it ideal for space-constrained designs.

Key Features

  • Enhanced Mid-range Core: The PIC16F1828-E/SO features a 14-bit program word architecture which improves code execution speed and enhances the overall system performance.
  • Flash Memory: Equipped with 7 KB of self-programmable flash memory, this microcontroller provides ample space for application code and offers the flexibility of in-circuit updates.
  • RAM and EEPROM: It includes 368 bytes of RAM for variable storage and 256 bytes of EEPROM for non-volatile data storage.
  • Rich Peripheral Set: This microcontroller boasts a comprehensive set of peripherals including an integrated 10-bit Analog-to-Digital Converter (ADC), multiple PWM outputs, and comparators, all of which enhance its capability to handle complex tasks.
  • Serial Communication Interfaces: It supports various serial communication protocols such as I2C, SPI, and EUSART, providing versatile options for connectivity.
  • Power Efficiency: The PIC16F1828-E/SO is designed for low power consumption with features like Power-Saving Sleep mode, making it suitable for battery-powered and power-sensitive applications.
  • Extended Temperature Range: It operates over an industrial temperature range, ensuring reliability and performance even in extreme conditions.

Applications

The PIC16F1828-E/SO is an ideal choice for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Systems
  • Medical Devices
  • Internet of Things (IoT) Devices

Conclusion

With its robust architecture, comprehensive feature set, and compact form factor, the PIC16F1828-E/SO from Microchip Technology stands out as a microcontroller that can meet the demands of both complex and straightforward embedded systems. Whether you're designing a new product or upgrading an existing one, this MCU offers a reliable and cost-effective solution that doesn't compromise on performance.

You May Also Be Interested in

Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
Texas Instruments
IC MCU 8BIT 4KB OTP 40DIP
Lowest to $10.5382
ECAD model for COP8SAC740N8
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT
NXP / Nexperia
Lowest to $13.5910
ECAD model for MIMXRT1064CVL5B
Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V
Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 48LQFP
Lowest to $7.5657
ECAD model for FS32K118LAT0MLFT
Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention