The TSV6191AICT is a cutting-edge operational amplifier produced by STMicroelectronics, a global leader in semiconductor solutions. Designed with precision and low power consumption in mind, this op-amp is a perfect fit for battery-powered applications and portable devices where efficiency and longevity are critical.
Key Features
- Low Power Consumption: With its ultra-low power design, the TSV6191AICT ensures minimal battery drain, making it ideal for energy-sensitive applications.
- High Precision: The device boasts excellent accuracy and stability, which is crucial for high-precision instrumentation and sensor interfaces.
- Rail-to-Rail Input and Output: The rail-to-rail I/O capability allows for a wide dynamic range, ensuring optimal performance across the full range of supply voltages.
- Extended Temperature Range: The operational amplifier operates over a broad temperature range, ensuring reliability and performance in challenging environmental conditions.
- Low Input Bias Current: The TSV6191AICT features a very low input bias current, reducing errors in applications with high impedance sensors.
Applications
The TSV6191AICT is versatile and can be used in a variety of applications, including:
- Portable and battery-powered devices
- Medical instrumentation
- Sensor signal conditioning
- Analog filters
- Automotive control systems
Technical Specifications
Some of the technical highlights of the TSV6191AICT include:
- Supply Voltage Range: 2.7V to 5.5V
- Low Supply Current: 29 µA (typical)
- Gain Bandwidth Product: 420 kHz
- Operating Temperature Range: -40°C to +125°C
- Package: 5-pin SOT23-5
In summary, the TSV6191AICT from STMicroelectronics is an exceptional operational amplifier that offers a balance of precision, power efficiency, and versatility, suitable for a wide range of applications in various industries.