EN
  • EN
  • DE

TSM104ID

Part No TSM104ID
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 900KHZ 16SO / Op Amp Quad GP ±15V/30V 16-Pin SO Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 4
SR - Slew Rate 0.3 V/μs
GBP - Gain Bandwidth Product 900kHz
Current - Input Bias 20nA
Voltage - Input Offset 1mV
Operating Supply Current 1.4mA
Output Current per Channel 40mA
Dual Supply Voltage (±) 3 V ~ 32 V, ±1.5 V ~ 16 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 798492-TSM104ID
Popularity Medium
Supply and Demand Status Balance
Family Name TSM104
Introduction Date February 12, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TSM104ID CAD Model

Description

Introducing the TSM104ID from STMicroelectronics

The TSM104ID is a versatile integrated circuit that embodies a combination of four operational amplifiers (op-amps) and an adjustable voltage reference, meticulously engineered by the renowned semiconductor manufacturer STMicroelectronics. This multifunctional device is an ideal choice for a wide array of applications, ranging from power supply management to sensor interfacing and signal conditioning in complex electronic systems.

Key Features of the TSM104ID

  • Operational Amplifiers: The TSM104ID includes four independent, high-gain, internally frequency-compensated op-amps designed to operate from a single power supply over a wide range of voltages. These op-amps are capable of driving large capacitive loads with excellent phase margin, making them suitable for various analog applications.
  • Adjustable Voltage Reference: Alongside the op-amps, the device boasts a precise voltage reference capable of providing an adjustable output from 2.5V to 36V with a typical stability of 0.4% at 25°C. This feature allows for fine-tuning in applications requiring a stable reference voltage.
  • Low Power Consumption: The TSM104ID is designed with power efficiency in mind, featuring a typical quiescent current of 1mA for the entire IC, which includes the four op-amps and the voltage reference. This low power consumption makes it suitable for battery-operated devices and energy-sensitive applications.
  • Wide Operating Voltage Range: The device operates over a wide supply voltage range from 3V to 30V (or ±1.5V to ±15V in dual supply mode), providing designers with flexibility in various system voltage environments.
  • High Output Drive Capability: The op-amps within the TSM104ID can deliver a high output current, which, combined with the ability to swing close to the rails, ensures a wide dynamic range for the signals being processed.

Applications

The TSM104ID from STMicroelectronics is highly adaptable and can be utilized in a plethora of applications. Its precision and reliability make it a go-to choice for power supply control circuits, battery chargers, and DC-DC converters. Additionally, it is well-suited for motor control circuits, LED drivers, and analog signal processing tasks that require multiple op-amps and a stable reference voltage.

In conclusion, the TSM104ID is a testament to STMicroelectronics' commitment to providing high-quality, integrated solutions that cater to the ever-evolving needs of modern electronics. Its integration of multiple functions into a single package not only simplifies design and reduces component count but also enhances overall system reliability.

You May Also Be Interested in

Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6179 $58.7005
230+ $0.5070 $116.6100
355+ $0.4913 $174.4115
490+ $0.4754 $232.9460
630+ $0.4596 $289.5480
845+ $0.4120 $348.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess