Microchip Technology's MCP6V81T-E/OT Operational Amplifier
The MCP6V81T-E/OT is a high-precision operational amplifier from the reputable manufacturer, Microchip Technology. This op-amp is part of their MCP6V81 series, which is known for providing robust performance in a wide range of applications. The device comes in a compact 5-pin SOT-23 package, making it an excellent choice for space-constrained applications.
The MCP6V81T-E/OT boasts a zero-drift architecture, ensuring that the offset voltage does not drift over time or temperature, which is crucial for precision applications. This feature, combined with its low-power consumption, makes it an ideal choice for battery-powered devices and portable instrumentation where power efficiency is a top priority.
This operational amplifier has a wide supply voltage range of 4.5V to 45V, providing designers with flexibility in various circuit configurations. The MCP6V81T-E/OT also offers a gain bandwidth product of 2MHz, which allows for ample bandwidth for a variety of signal processing tasks. Additionally, it has a low typical input bias current of 1 pA, which minimizes errors in high-impedance applications.
Key features of the MCP6V81T-E/OT include:
- Zero-Drift Architecture
- Single-Supply Operation: 4.5V to 45V
- Low Quiescent Current: 210 µA (typical)
- Gain Bandwidth Product: 2MHz
- Phase Margin: 60 degrees (typical)
- Extended Temperature Range: -40°C to +125°C
Furthermore, the MCP6V81T-E/OT is engineered to withstand harsh environments and is specified for extended temperature ranges, ensuring reliable performance in industrial and automotive applications. Its enhanced EMI rejection ratio helps maintain signal fidelity in noisy environments, making it an excellent choice for sensor interfacing, ADC buffer circuits, and active filters.
Whether you are designing precision analog circuits, working on control systems, or developing medical devices, the MCP6V81T-E/OT from Microchip Technology offers the accuracy, stability, and reliability needed to meet the demands of your applications.