STMicroelectronics TSM103WAIDTDAS001 - Dual Operational Amplifier and Voltage Reference
The TSM103WAIDTDAS001 is a versatile integrated circuit from STMicroelectronics, designed to offer a compact, high-performance solution for various electronic applications. This multifunctional device combines two operational amplifiers (op-amps) with a precision voltage reference in a single package, providing an efficient solution for space-constrained designs.
Key Features
- Dual Operational Amplifiers: The TSM103WAIDTDAS001 features two internally compensated op-amps that deliver stable and reliable performance. These op-amps are designed for low-voltage operation, making them suitable for battery-powered devices and applications requiring low power consumption.
- Precision Voltage Reference: Alongside the op-amps, the device includes a 2.5V bandgap voltage reference with excellent stability and low temperature coefficient. This reference voltage can be used for accurate analog-to-digital conversions, voltage monitoring, and control applications.
- Wide Operating Voltage Range: The device operates over a broad supply voltage range, accommodating designs that require flexibility in their power supply specifications.
- Low Power Consumption: With its focus on energy efficiency, the TSM103WAIDTDAS001 is ideal for portable and low-power applications, helping to extend battery life and reduce overall power usage.
Applications
The TSM103WAIDTDAS001 is suitable for a wide range of applications, including:
- Battery chargers and management systems
- Power supply control and monitoring
- Automotive and industrial electronics
- Signal conditioning circuits
- Analog-to-digital converter (ADC) systems
Product Specifications
The dual operational amplifier and voltage reference IC comes in a small outline package, making it easy to integrate into various circuit designs. Its precision voltage reference and low distortion characteristics ensure high-fidelity signal amplification and accurate voltage regulation, crucial for sensitive electronic applications.
Overall, the TSM103WAIDTDAS001 from STMicroelectronics is a reliable and efficient choice for designers looking to incorporate dual op-amps and a stable voltage reference into their products without compromising on space or performance.