EN
  • EN
  • DE

TIP117

Part No TIP117
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description POWER TRANSISTORS(2.0A,60-100V,50W) | TRANS PNP DARL 100V 2A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Type PNP - Darlington
Current - Collector (Ic) (Maximum) 2A
Voltage - Collector Emitter Breakdown (Maximum) 100V
Vce Saturation (Maximum) at Ib, Ic 2.5V at 8mA, 2A
Current - Collector Cutoff (Maximum) 2mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 1000 at 1A, 4V
Maximum Power 2W
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Family Part Number TIP11*
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1267401-TIP117
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Automotive, Signal Processing
Ultra Librarian 3D Model Ultra Librarian TIP117 CAD Model

Description

The ON Semiconductor TIP117 is a high-power PNP Darlington transistor designed for general-purpose amplifier and low-speed switching applications. This device is a part of the TIP series, which is renowned for its robust performance and reliability in a wide range of electronic circuits. The TIP117 is especially suitable for situations where a high gain is required at low input current, making it an ideal choice for interfacing with microcontrollers and other logic-level devices.

Key Features:

  • High DC Current Gain: The TIP117 offers a large DC current gain, typically hFE, of 1000 at 3A, which means it can amplify a small input current into a much larger output current, making it highly effective for power amplification tasks.
  • Collector-Emitter Saturation Voltage: With a low collector-emitter saturation voltage, this transistor can switch on and off with minimal power loss, enhancing efficiency in various applications.
  • High Collector Current: It can handle a continuous collector current of up to 2A, which is suitable for driving larger loads.
  • Monolithic Construction: The Darlington configuration within a single package provides a monolithic construction that simplifies circuit design and enhances overall system reliability.
  • Complementary NPN Type Available: The TIP117 can be paired with its NPN counterpart, the TIP112, for push-pull amplifier configurations, offering design flexibility.

Applications:

The ON Semiconductor TIP117 is versatile and can be used in a variety of applications, such as:

  • Power regulators
  • DC-DC converters
  • Motor control circuits
  • Audio amplifiers
  • Relay drivers
  • Switching applications requiring high gain at low input currents

Specifications:

Parameter Value
Collector-Emitter Voltage (VCEO) 100V
Collector-Base Voltage (VCBO) 100V
Emitter-Base Voltage (VEBO) 5V
Collector Current (IC) 2A
Operating Junction Temperature Range -65°C to 150°C

The TIP117 from ON Semiconductor is a robust and versatile component that can elevate the performance and reliability of your electronic designs. Its high gain, efficiency, and power handling capabilities make it a go-to choice for designers and engineers alike.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 80V 0.5A SOT-23
Lowest to $0.0849
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(15A,150-250V,175W) | TRANS PNP DARL 250V 15A TO-3
Lowest to $9.3266
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
TRANS NPN SOD123
Lowest to $0.7392
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Lowest to $2.9355
STMicroelectronics
TRANS PNP 80V 6A TO-247
Lowest to $2.8165

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess