Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 2.5V
Output Current 1mA
Tolerance ±1%
Parts Input Voltage (V) 4.5V ~ 28V
Supply Current 50mA
Temperature Range - Operating 0°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number TSM1013
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 720957-TSM1013ID
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSM1013ID CAD Model

Description

The TSM1013ID from STMicroelectronics is a highly integrated solution specifically designed to manage and monitor power in various applications. This versatile IC combines a voltage reference, two operational amplifiers (op-amps), and a current sense circuit, all in one compact package.

Key Features

  • Precision Voltage Reference: The TSM1013ID boasts a precise voltage reference of 2.5V, which is essential for accurate power supply regulation and control.
  • Dual Operational Amplifiers: Equipped with two independent op-amps, the device offers flexibility in signal amplification and conditioning, making it suitable for a wide range of applications.
  • Current Sense: The integrated current sensing circuitry enables the monitoring of power consumption, which is critical for power management and protection functions.
  • Low Power Consumption: The device is designed for efficiency, with low quiescent current that contributes to overall energy saving in the end application.
  • Wide Operating Voltage Range: The TSM1013ID operates over a broad voltage range, accommodating various power supply configurations.
  • High Stability: The voltage reference and op-amps are characterized by high stability over temperature and load variations, ensuring reliable performance in diverse conditions.

Applications

The TSM1013ID is ideal for use in a range of applications, including:

  • Battery chargers and management systems
  • Power supply control and monitoring
  • Current sensing modules
  • Portable devices and power management
  • Energy-efficient power conversion

Package and Availability

The TSM1013ID is available in an 8-pin SOIC package, ensuring ease of integration into various circuit designs. Its small footprint and the availability of support materials from STMicroelectronics make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Lowest to $0.5912
ECAD model for LM4040C10IDBZRG4
Anachip Corp
Adjustable Precision Shunt Regulator
Need more? Email Us
ECAD model for AP432VLA
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Need more? Email Us
ECAD model for LM4128BQ1MF2.0
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3260
ECAD model for TL431SDT
NOVOSENSE
0.2% ACCURACY 15PPM 4V REF
Need more? Email Us
ECAD model for NSREF3140-DSTR
Renesas Electronics America
IC VREF SERIES 0.1% SOT23-3
Need more? Email Us
ECAD model for ISL60002BIH310Z-T7A
NOVOSENSE
0.2% ACCURACY 35PPM 2V REF
Need more? Email Us
ECAD model for NSREF3020-DSTR
NOVOSENSE
0.2% ACCURACY 35PPM 3V REF
Need more? Email Us
ECAD model for NSREF3030-DSTR
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $7.0670
ECAD model for MAX6043BAUT10

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.8109 $69.7308
28+ $4.7682 $133.5096
43+ $4.6194 $198.6342
58+ $4.4707 $259.3006
75+ $4.3220 $324.1500
101+ $3.8743 $391.3043
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention