EN
  • EN
  • DE

TSM1011AIDT

Part No TSM1011AIDT
Manufacturer STMicroelectronics
Catalog PMIC - Battery Chargers
Description IC CONTROLLER CC/CV SPMS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Current - Charging Constant
Maximum Supply Voltage 28V
Temperature Range - Operating 0°C to 105°C (TA)
Case / Package 8-SOIC
Win Source Part Number 035339-TSM1011AIDT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSM1011AIDT CAD Model

Description

STMicroelectronics TSM1011AIDT Integrated Circuit

The TSM1011AIDT is a highly integrated solution from STMicroelectronics, designed to fulfill the requirements of both voltage and current control in battery chargers and adapters, switching mode power supplies, and similar applications. This versatile IC combines two operational amplifiers, a voltage reference, and a current sense in one compact package, making it an ideal choice for power management tasks.

Key Features

  • Precision Voltage Reference: The TSM1011AIDT features a precise internal voltage reference of 2.5V with a stability that ensures consistent performance across various operating conditions.
  • Dual Operational Amplifiers: It includes two Op-Amps with low offset voltage, which are perfect for voltage regulation and error amplification in feedback loops.
  • Current Sense: The current sensing capabilities of the TSM1011AIDT allow for accurate monitoring of the power supply load, enabling efficient current control.
  • Low Power Consumption: With its focus on energy efficiency, the device operates with minimal power dissipation, contributing to the overall efficiency of the application it is used in.
  • Wide Operating Voltage Range: The IC can operate over a broad range of supply voltages, accommodating various application needs.
  • Surface-Mount Package: The TSM1011AIDT comes in a surface-mount package that is suitable for automated assembly processes, ensuring ease of integration into PCB designs.

Applications

The versatility of the TSM1011AIDT makes it suitable for a wide array of applications, including:

  • Battery chargers and adapters for mobile devices
  • Switching mode power supplies (SMPS)
  • Power management systems
  • Overcurrent protection circuits
  • Current and voltage regulation modules

In summary, the TSM1011AIDT from STMicroelectronics is a multifunctional integrated circuit that brings together essential features for effective power management. Its precision, efficiency, and versatility make it a go-to component for engineers and designers working on advanced electronic systems.

You May Also Be Interested in

Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2864 $58.7120
495+ $0.2345 $116.0775
765+ $0.2275 $174.0375
1,050+ $0.2206 $231.6300
1,360+ $0.2125 $289.0000
1,820+ $0.1906 $346.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,145 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess