EN
  • EN
  • DE

TSH94IYDT

Part No TSH94IYDT
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description High speed low power quad operational amplifier with standby position
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1274735-TSH94IYDT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSH94IYDT CAD Model

Description

The TSH94IYDT is a cutting-edge operational amplifier designed by STMicroelectronics, renowned for its speed and performance in a wide array of electronic applications. This high-speed op-amp is particularly suitable for video processing, telecommunications, and any other systems requiring a fast and precise signal amplification.

Key Features

  • High Slew Rate: With a high slew rate of 400 V/µs, the TSH94IYDT ensures rapid voltage changes, making it ideal for fast signal processing applications.
  • Wide Bandwidth: It boasts a wide bandwidth of 100 MHz gain bandwidth product, which enables the op-amp to handle a broad range of frequencies without signal degradation.
  • Low Distortion: The device offers low distortion characteristics, which is crucial for maintaining signal integrity in high-fidelity audio and video systems.
  • Power Supply Flexibility: The operational amplifier operates over a wide range of supply voltages from 2.7 V to 12 V, providing designers with the flexibility to use it in various circuit configurations.
  • Low Power Consumption: Despite its high-speed capabilities, the TSH94IYDT is designed for low power consumption, making it suitable for battery-powered devices and energy-efficient applications.
  • Output Short-Circuit Protection: The device includes output short-circuit protection, enhancing its durability and reliability in complex electronic systems.
  • Multiple Channels: This quad op-amp integrates four independent high-speed channels in a single package, saving space and reducing component count in dense circuit designs.

Applications

The versatility of the TSH94IYDT allows it to be used in a multitude of applications. It is particularly effective in:

  • Video signal amplification and processing
  • Telecommunication systems
  • Active filters
  • ADC/DAC buffers
  • Audio processing and high-fidelity systems
  • Professional cameras and surveillance systems

In conclusion, the TSH94IYDT from STMicroelectronics stands out as a high-performance solution for designers looking to enhance the speed and efficiency of their electronic systems. Its combination of high-speed operation, low power consumption, and robust feature set makes it an excellent choice for a wide range of applications.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess