Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Crystals
Mfr CTS-Frequency Controls
Series ATS
Package Bulk
Product Status Active
Type MHz Crystal
Frequency 25 MHz
Frequency Stability ±50ppm
Frequency Tolerance ±30ppm
Load Capacitance 18pF
ESR (Equivalent Series Resistance) 30 Ohms
Operating Mode Fundamental
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case HC-49/US
Size / Dimension 0.427" L x 0.177" W (10.85mm x 4.50mm)
Height - Seated (Max) 0.145" (3.68mm)
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0060
California Prop 65 Warning Information
Win Source Part Number 912130-ATS250B-E
Ultra Librarian 3D Model Ultra Librarian ATS250B-E CAD Model

Description

The 912130-ATS250B-E is a MHz crystal from the ATS series.

  • Package: Bulk
  • Size: 0.427" L x 0.177" W (10.85mm x 4.50mm)
  • Height: 0.145" (3.68mm)
  • Frequency: 25 MHz
  • ESR: 30 Ohms
  • Frequency Stability: ±50ppm
  • Frequency Tolerance: ±30ppm
  • Operating Temperature: -40°C to 85°C
  • Mounting: Through hole
  • Package: HC-49/US

You May Also Be Interested in

Abracon LLC
MEMS OSC XO 27.0000MHZ CMOS SMD
Lowest to $6.3795
ECAD model for ASEMB-27.000MHZ-LY-T
Abracon LLC
XTAL OSC TCXO 24.5760MHZ HCMOS
Lowest to $9.6556
ECAD model for ASTX-H11-24.576MHZ-T
AVX Corp/Kyocera Corp
XTAL OSC XO 4.0960MHZ CMOS SMD
Need more? Email Us
ECAD model for KC7050K4.09600C1GE00
AVX Corp/Kyocera Corp
XTAL OSC XO 33.3333MHZ CMOS SMD
Need more? Email Us
ECAD model for KC7050K33.3333C1GE00
TXC CORPORATION
XTAL OSC XO 24.5760MHZ CMOS SMD
Need more? Email Us
ECAD model for 7X-24.576MBB-T
ECS Inc.
XTAL OSC XO 40.0000MHZ HCMOS SMD
Lowest to $2.5882
ECAD model for ECS-2333-400-BN-TR
Abracon LLC
MEMS OSC XO 14.31818MHZ LVCMOS
Need more? Email Us
ECAD model for ASDMB-14.31818MHZ-LY-T
Microchip Technology
MEMS OSC XO 5.0196MHZ CMOS SMD
Need more? Email Us
ECAD model for DSC1001DI1-005.0196T
TXC CORPORATION
XTAL OSC XO 40.0000MHZ CMOS SMD
Need more? Email Us
ECAD model for 7C-40.000MBA-T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4562 $50.1820
270+ $0.3744 $101.0880
415+ $0.3627 $150.5205
570+ $0.3510 $200.0700
740+ $0.3393 $251.0820
990+ $0.3042 $301.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 47,300 pieces
MOQ: 110 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention