EN
  • EN
  • DE

TSH61CDT

Part No TSH61CDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Wide-Band, Low-Power Operational Amplifiers with Standby | IC OPAMP VFB 1 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Amplifier Type Voltage Feedback
Output Type Rail-to-Rail
Slew Rate 98V/μs
-3db Bandwidth 74MHz
Current - Input Bias 6μA
Voltage - Input Offset 1.2mV
Supply Current 9.8mA
Current - Output / Channel 45mA
Supply Voltage , Single/Dual (±) 4.5V ~ 12V, ±2.25V ~ 6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number TSH61
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1274719-TSH61CDT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSH61CDT CAD Model

Description

STMicroelectronics TSH61CDT Operational Amplifier

The TSH61CDT is a high-performance operational amplifier designed by STMicroelectronics, a global leader in semiconductor solutions. This op-amp is part of their TSH series, known for its low power consumption and high-speed operation, making it an excellent choice for a wide range of applications, from industrial to automotive electronics.

The device features a single operational amplifier with a high gain-bandwidth product of 190 MHz and a slew rate of 160 V/µs, ensuring fast and accurate signal amplification. This makes the TSH61CDT particularly suitable for applications requiring high-speed data processing and precise control, such as video amplification, ADC/DAC buffering, and high-speed filters.

One of the key advantages of the TSH61CDT is its low power consumption, with a typical supply current of just 2.7 mA. This is critical for battery-powered and portable devices where power efficiency is paramount. Additionally, the op-amp operates over a wide single-supply voltage range from 2.7V to 5.5V, or a dual supply range from ±1.35V to ±2.75V, providing designers with flexibility in various circuit configurations.

The TSH61CDT is also characterized by its robust design, featuring an extended temperature range from -40°C to +125°C, which ensures reliable performance under harsh environmental conditions. Moreover, it includes integrated features such as an input bias current cancellation circuit, which minimizes errors due to input bias and offset currents.

For ease of integration into electronic systems, the TSH61CDT comes in a compact SOT23-5 package, which is suitable for space-constrained applications. It also complies with the stringent automotive qualification standard AEC-Q100, making it an ideal choice for automotive applications requiring high reliability and performance.

In summary, the TSH61CDT from STMicroelectronics is a versatile and efficient operational amplifier that offers a combination of high-speed operation, low power consumption, and robust performance, suitable for a diverse range of applications in the industrial, consumer, and automotive markets.

You May Also Be Interested in

Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess