The TSH352TR from STMicroelectronics is a high-performance, dual operational amplifier that is part of ST's TSH series. This product is specifically designed for automotive and industrial applications, where reliability and efficiency are of paramount importance. The TSH352TR is characterized by its low power consumption and wide supply voltage range, making it an ideal choice for battery-powered systems and applications with variable power supplies.
The device features a high gain bandwidth product of 2.7MHz and a phase margin of 60 degrees, which ensures stability and fast response in feedback control systems. Its low input offset voltage and input bias current contribute to accurate signal amplification, which is critical in precision analog processing tasks. The TSH352TR also boasts a low input noise voltage, making it suitable for audio applications and sensor signal conditioning where signal integrity is crucial.
The TSH352TR operational amplifier is designed to operate over a wide temperature range, from -40°C to +125°C, ensuring consistent performance in harsh environments. It comes in a compact SO-8 package, allowing for space-saving designs in compact electronic assemblies. Additionally, the device is RoHS compliant, reflecting STMicroelectronics' commitment to environmental sustainability.
Key features of the TSH352TR include:
- Low power consumption
- Wide supply voltage range: 2.7V to 16V
- High gain bandwidth product: 2.7MHz
- Low input offset voltage
- Low input bias current
- Low input noise voltage
- Extended temperature range: -40°C to +125°C
- Compact SO-8 package
- RoHS compliant
The TSH352TR is an excellent choice for engineers looking to implement a dual operational amplifier in their automotive or industrial designs. With its combination of low power, high precision, and robust performance, the TSH352TR stands out as a reliable component from STMicroelectronics.