EN
  • EN
  • DE

TSH343IDT

Part No TSH343IDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC BUFFER TRPL VID 280MHZ 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications Buffer
Number of Circuits 3
-3db Bandwidth 280MHz
Slew Rate 780 V/μs
Operating Supply Current 14.4mA
Channel Output Current 90mA
Supply Voltage - Operating 3 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 035307-TSH343IDT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSH343IDT CAD Model

Description

STMicroelectronics TSH343IDT Triple Video Amplifier

The TSH343IDT from STMicroelectronics is a high-performance triple video amplifier designed to cater to the demanding requirements of video processing applications. This integrated circuit is specifically built to enhance and amplify video signals in high-definition television sets, surveillance systems, and professional video equipment.

Key Features:

  • Wide Bandwidth: The TSH343IDT boasts a wide bandwidth of 8 MHz at a gain of +2, which ensures that high-frequency video signals are transmitted with minimal loss, providing sharp and clear images.
  • Low Power Consumption: With power efficiency in mind, this triple video amplifier operates with a low power consumption, making it suitable for portable and battery-operated devices where power management is critical.
  • High Slew Rate: The high slew rate of 1300 V/μs allows the TSH343IDT to handle rapid changes in signal amplitude, which is essential for maintaining the integrity of fast-moving video content.
  • Internal Fixed Gains: The device comes with internally fixed gains of 2 and 6 dB, which simplifies the design of video amplification circuits by eliminating the need for external gain-setting components.

Applications:

  • High-definition televisions (HDTVs)
  • Video projectors
  • Surveillance camera systems
  • Video capture cards
  • Professional video recording and playback equipment

The TSH343IDT's compact SMD package allows for a space-saving design, making it an excellent choice for applications where board space is at a premium. Its robust design ensures reliable operation over a wide temperature range, which is crucial for performance in various environmental conditions.

With its combination of high bandwidth, low power consumption, and high slew rate, the TSH343IDT from STMicroelectronics is an ideal solution for developers looking to create high-quality video applications that require precise and efficient signal amplification.

You May Also Be Interested in

National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Lowest to $2.6346
Maxim Integrated
IC VIDEO MUX AMP HS MULTI TQFN / Video Amp
Lowest to $3.2271
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $157.9948
Analog Devices Inc.
IC OP AMP
Need more? Email Us
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $1.2696
Renesas Electronics America
IC AMP SMD / Video Amp
Need more? Email Us
Maxim Integrated
IC RGB SWITCH 24 DIP
Need more? Email Us
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6271 $50.6439
22+ $4.6172 $101.5784
34+ $4.4729 $152.0786
47+ $4.3286 $203.4442
60+ $4.1843 $251.0580
80+ $3.7514 $300.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 987 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess