EN
  • EN
  • DE

TSH22ID

Part No TSH22ID
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Slew Rate 15V/μs
Gain Bandwidth Product 25MHz
Current - Input Bias 100nA
Voltage - Input Offset 2.5mV
Supply Current 2.15mA
Current - Output / Channel 37mA
Supply Voltage , Single/Dual (±) 3V ~ 30V, ±1.5V ~ 15V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number TSH22
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 720951-TSH22ID
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSH22ID CAD Model

Description

Overview of STMicroelectronics TSH22ID Dual Operational Amplifier

The TSH22ID is a high-performance dual operational amplifier designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This device is well-suited for applications requiring high-speed signal processing due to its fast switching times and low power consumption.

Key Features

  • High Gain Bandwidth Product: With a gain bandwidth product of 25 MHz, the TSH22ID can handle a wide range of frequencies, making it ideal for audio processing, video signal amplification, and other high-frequency applications.
  • Low Power Consumption: The device is optimized for low power consumption, ensuring efficiency in portable and battery-powered devices without compromising performance.
  • Low Noise Operation: The TSH22ID boasts a low level of noise, which is critical for applications where signal integrity is paramount.
  • Stable Operation: With a phase margin of 60 degrees and a gain margin of 12 dB, the amplifier operates stably across various loads and conditions, reducing the risk of oscillations.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 4.5 V to 16 V, providing flexibility in different circuit designs and applications.

Applications

The TSH22ID's high-speed and low-noise characteristics make it an excellent choice for a variety of applications, including:

  • Telecommunication systems
  • Video and audio signal processing
  • Active filters
  • ADC/DAC buffers
  • Professional audio equipment
  • Industrial measurement devices

Package and Quality

The TSH22ID is available in an 8-pin SOIC package that is compact and suitable for surface-mount technology (SMT), allowing for efficient use of PCB space. STMicroelectronics ensures high-quality and reliability of the TSH22ID, meeting the stringent requirements of industrial and consumer electronics standards.

Conclusion

STMicroelectronics' TSH22ID dual operational amplifier is a versatile and reliable component for any design requiring high-speed, low-power, and low-noise amplification. Its wide supply voltage range and stable operation make it a preferred choice for designers looking to create robust and high-performance electronic systems.

You May Also Be Interested in

Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4457 $51.2555
275+ $0.3658 $100.5950
425+ $0.3543 $150.5775
585+ $0.3429 $200.5965
755+ $0.3315 $250.2825
1,010+ $0.2972 $300.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,029 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess