EN
  • EN
  • DE

TSC2011IYST

Part No TSC2011IYST
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 8MINISO / Current Sense Amplifier 1 Circuit 8-MiniSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Amplifier Type Current Sense
Number of Circuits 1
Output Type -
Slew Rate 7V/µs
-3db Bandwidth 750 kHz
Current - Input Bias 350 µA
Voltage - Input Offset 500 µV
Current - Supply 1.6mA
Current - Output / Channel 36 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MiniSO
Base Product Number TSC2011
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1357422-TSC2011IYST
Ultra Librarian 3D Model Ultra Librarian TSC2011IYST CAD Model

Description

The TSC2011IYST is a high-precision, bidirectional current sense amplifier from STMicroelectronics, designed to provide accurate current measurement across a wide range of applications. This integrated circuit is particularly suitable for applications that require current monitoring, such as battery chargers, power management systems, and overcurrent protection circuits.

Key Features:

  • Precision Amplification: The TSC2011IYST offers a gain accuracy of ±0.3%, ensuring precise current measurement for both small and large currents.
  • Wide Common-Mode Range: With a common-mode voltage range from -0.3V to +26V, this current sense amplifier is versatile and can be used in systems with a wide range of operating voltages.
  • Low Offset Voltage: The low input offset voltage of ±200 µV maximizes measurement accuracy, which is critical for monitoring and controlling power efficiently.
  • High-Side or Low-Side Sensing: The device can be used for high-side or low-side current sensing, providing flexibility in various circuit topologies.
  • Wide Temperature Range: The TSC2011IYST operates over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.

Applications:

  • Power supply monitoring
  • Battery management systems
  • Overcurrent protection
  • Automotive and industrial applications
  • Portable devices

The TSC2011IYST is available in a compact, space-saving 8-lead TSSOP package, which is ideal for space-constrained applications. Its robust design and high accuracy make it a reliable choice for engineers and designers looking to implement current sensing in their systems. With its ability to handle high-voltage applications and maintain accuracy over a wide temperature range, the TSC2011IYST stands out as a versatile and dependable component for current measurement solutions.

For detailed technical specifications, application notes, and support resources, customers can visit the STMicroelectronics website or contact their local sales office.

You May Also Be Interested in

Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0754 $52.9802
27+ $3.8125 $102.9375
41+ $3.6811 $150.9251
59+ $3.4181 $201.6679
77+ $3.2867 $253.0759
96+ $3.1552 $302.8992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess