EN
  • EN
  • DE

TSC103IPT

Part No TSC103IPT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High-voltage, high-side current sense amplifier | IC CURR SENSE 1 CIRCUIT 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Amplifier Type Current Sense
Slew Rate 0.6V/μs
-3db Bandwidth 700kHz
Current - Input Bias 10μA
Voltage - Input Offset 500μV
Supply Current 200μA
Current - Output / Channel 26mA
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V, ±1.35V ~ 2.75V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Family Part Number TSC103
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 720950-TSC103IPT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSC103IPT CAD Model

Description

The TSC103IPT from STMicroelectronics is a high precision current sense amplifier designed to provide accurate current measurement in a variety of applications. This device is capable of sensing small differential voltages across a shunt resistor in the presence of high common mode voltages, making it an ideal choice for battery management systems, power management, and overcurrent protection circuits.

Key Features

  • Wide Common Mode Range: The TSC103IPT operates with a common mode voltage range from -16V to +80V, enabling its use in systems with high common mode voltages without the need for level shifting circuits.
  • Low Offset Voltage: It features a low input offset voltage, which enhances the accuracy of current measurement, especially important in precision applications.
  • Variable Gain: The amplifier gain can be adjusted by external resistors, providing flexibility to accommodate different current sensing requirements.
  • Extended Temperature Range: This device is designed to operate over an industrial temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Low Power Consumption: The TSC103IPT is optimized for low power consumption, making it suitable for battery-powered and energy-efficient applications.
  • Small Package: Available in a tiny 8-lead TSSOP package, it occupies minimal board space, which is critical for compact designs.

Applications

The versatility of the TSC103IPT allows it to be used in various applications, such as:

  • Automotive battery management systems
  • Overcurrent and overload protection
  • Power supply monitoring
  • Energy metering and management systems
  • Portable devices requiring current monitoring

With its precision current sensing capabilities, the TSC103IPT from STMicroelectronics is an excellent choice for designers looking to enhance the accuracy and reliability of their current measurement systems, while maintaining a compact and efficient design.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9490 $51.3370
31+ $3.2403 $100.4493
48+ $3.1390 $150.6720
66+ $3.0377 $200.4882
86+ $2.9365 $252.5390
114+ $2.6327 $300.1278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,548 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess