EN
  • EN
  • DE

TSB712IYST

Part No TSB712IYST
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8MINISO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000238-TSB712IYST
Win Source Part Number Cross
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MiniSO
Base Product Number TSB712
Ultra Librarian 3D Model Ultra Librarian TSB712IYST CAD Model

Description

The TSB712IYST is a high precision operational amplifier designed by STMicroelectronics, a leader in semiconductor solutions. This device is part of ST's TSB712 series, known for its low input offset voltage and low power consumption, making it an excellent choice for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Low Input Offset Voltage: The TSB712IYST boasts an ultra-low input offset voltage, which enhances measurement accuracy and signal fidelity in precision applications.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range from 2.7V to 36V, or ±1.35V to ±18V in split supply configurations, providing flexibility in various circuit designs.
  • Low Power Consumption: This operational amplifier is designed for energy-efficient operation, which is crucial for battery-powered devices and applications where power conservation is a priority.
  • High Gain Bandwidth Product: With a high gain bandwidth product of 2.7 MHz, the TSB712IYST is capable of handling a wide range of frequencies, making it suitable for filtering and amplification in audio and signal processing tasks.
  • Extended Temperature Range: The device is operational over an extended temperature range from -40°C to +125°C, ensuring reliability and performance in extreme conditions.

Applications

The versatility of the TSB712IYST operational amplifier allows it to be used in various applications that require high precision and low power operation. Some common applications include:

  • Sensor signal conditioning
  • Battery-powered devices
  • Automotive electronics
  • Industrial control systems
  • Medical instrumentation

Package Information

The TSB712IYST comes in a small outline package, specifically the MiniSO-8 package. This compact form factor is ideal for space-constrained applications while providing adequate thermal performance.

For designers and engineers looking for a reliable and efficient operational amplifier, the TSB712IYST from STMicroelectronics offers an optimal balance of precision, power efficiency, and versatility, making it a top choice for a multitude of electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5008 $52.5120
35+ $2.8725 $100.5375
54+ $2.7827 $150.2658
75+ $2.6930 $201.9750
97+ $2.6032 $252.5104
129+ $2.3339 $301.0731
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,855 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess