EN
  • EN
  • DE

TSC101AIYLT

Part No TSC101AIYLT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CUR SENS 500KHZ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 0.9 V/μs
-3db Bandwidth 500kHz
Current - Input Bias 5.5μA
Voltage - Input Offset 200μV
Operating Supply Current 165μA
Channel Output Current 60mA
Supply Voltage - Operating 4 V to 24 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 140380-TSC101AIYLT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSC101AIYLT CAD Model

Description

The TSC101AIYLT from STMicroelectronics is a precision high-side current sense amplifier designed to monitor the current flow in power supply circuits, battery management systems, and various control and monitoring applications. This integrated circuit (IC) is capable of measuring small differential voltages across a shunt resistor connected in series with the high side of a load, allowing for accurate current sensing without interrupting the ground path.

Key Features

  • High-Side Sensing: Allows for the measurement of current in a high-side configuration, which is safer and prevents ground disturbance.
  • Wide Input Common-Mode Range: Compatible with a broad range of system voltages, the TSC101AIYLT can handle common-mode voltages from 2.8V to 30V, accommodating various application requirements.
  • Low Offset Voltage: Features a low input offset voltage, which enhances the accuracy of current measurement across the shunt resistor.
  • High Accuracy: Offers high-accuracy current sensing, crucial for precise control and monitoring of power usage.
  • Extended Temperature Range: Operates over an industrial temperature range from -40°C to +125°C, making it suitable for harsh environments.
  • Low Quiescent Current: The device consumes a low amount of current in operation, contributing to overall system power efficiency.
  • Small Package: Available in a tiny SOT23-5L package, the TSC101AIYLT is ideal for space-constrained applications.

Applications

The TSC101AIYLT is versatile and can be used in a variety of applications, including:

  • Power management systems
  • Battery chargers and battery-powered equipment
  • Overcurrent protection circuits
  • Automotive and industrial applications
  • Portable devices and smart instrumentation

In conclusion, the TSC101AIYLT from STMicroelectronics is a robust and reliable current sense amplifier that offers precision measurement for a wide range of high-side current sensing applications. Its small footprint, combined with high accuracy and a wide operating temperature range, makes it an excellent choice for both industrial and consumer electronics.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6434 $50.2246
47+ $2.1690 $101.9430
72+ $2.1012 $151.2864
99+ $2.0334 $201.3066
128+ $1.9656 $251.5968
171+ $1.7623 $301.3533
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess