The TSB7192AIDT is a high-precision operational amplifier (op-amp) from the industry-leading semiconductor manufacturer, STMicroelectronics. This dual op-amp is designed for a wide range of applications that demand low power consumption and high accuracy.
Key Features
- Low Power Consumption: The TSB7192AIDT is optimized for low-voltage operations, making it an ideal choice for battery-powered devices and energy-saving applications.
- High Precision: With a low input offset voltage and a high gain bandwidth, this op-amp provides precise signal amplification, which is crucial for sensitive electronics.
- Stability: The device is stable over a wide range of capacitive loads, ensuring reliable performance in various circuit configurations.
- Extended Temperature Range: The TSB7192AIDT can operate effectively within a temperature range of -40°C to +125°C, making it suitable for industrial and automotive environments.
Applications
The versatility of the TSB7192AIDT allows it to be used in a multitude of applications, including:
- Sensor interfaces
- Portable and battery-powered instruments
- Automotive electronics
- Analog signal conditioning
- Active filtering
Technical Specifications
Parameter
Value
Number of Channels
2
Supply Voltage (Min)
2.7V
Supply Voltage (Max)
36V
Input Offset Voltage
800 µV (max)
Operating Temperature Range
-40°C to +125°C
For detailed information and complete technical specifications, designers and engineers should refer to the TSB7192AIDT datasheet available on the STMicroelectronics website.