Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 1V/μs
Gain Bandwidth Product 3MHz
Current - Input Bias 35nA
Voltage - Input Offset 6mV
Supply Current 950μA
Current - Output / Channel 10mA
Supply Voltage , Single/Dual (±) 2.7V ~ 12V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number TS952
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1274578-TS952ID
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS952ID CAD Model

Description

Overview of Product TS952ID from STMicroelectronics

The TS952ID is a robust, low-power operational amplifier designed by STMicroelectronics, a leader in the semiconductor industry. This op-amp is part of the wide range of high-quality integrated circuits that STMicroelectronics offers to meet the diverse needs of electronic applications.

Key Features

  • Low Power Consumption: The TS952ID is optimized for low-voltage, low-power operations, making it an ideal choice for battery-powered devices and energy-sensitive applications.
  • Rail-to-Rail Input and Output: This operational amplifier boasts rail-to-rail input and output capabilities, ensuring a wide dynamic range and better signal handling for both the input and output stages.
  • High Output Current: Despite its low-power design, the TS952ID is capable of delivering a high output current, which is essential for driving loads directly without additional power stages.
  • Stable with Low Capacitive Loads: The device is designed to be stable even when driving low capacitive loads, which is crucial for maintaining signal integrity in fast-switching applications.

Applications

The TS952ID is a versatile operational amplifier that can be used in a wide array of applications such as:

  • Portable and battery-powered devices
  • Audio and video signal processing
  • Sensor signal conditioning
  • Active filters and voltage followers
  • Automotive electronics

Technical Specifications

  • Supply Voltage Range: The device operates on a supply voltage range from 2.7V to 12V, accommodating various power supply configurations.
  • Operating Temperature Range: The TS952ID is designed to operate over a wide temperature range, typically from -40°C to +125°C, making it suitable for harsh environments.
  • Package: It comes in a space-saving SO-8 package, which is conducive for compact PCB layouts.

The TS952ID from STMicroelectronics represents a balance of performance, power efficiency, and versatility, making it a reliable choice for designers seeking an operational amplifier that can meet the demands of modern electronic circuits.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 350KHZ RRO 14SOIC / Op Amp Quad Low Power Amplifier R-R O/P ±7.5V/15V 14-Pin SOIC Tube
Need more? Email Us
ECAD model for LPC660IM/NOPB
Maxim Integrated
IC OPAMP GP 1.4MHZ RRO 8SOIC / Op Amp Single Low Power Amplifier R-R O/P ±8V/16V 8-Pin SOIC N
Need more? Email Us
ECAD model for ICL7611BCSA+
Texas Instruments
IC OPAMP CURR SENSE 60KHZ 8VSSOP / SP Amp Current Sense Amp Single 5.5V 8-Pin VSSOP T/R
Lowest to $7.4384
ECAD model for LMP8603MME/NOPB
Texas Instruments
IC OPAMP GP 220KHZ RRO 14DIP
Need more? Email Us
ECAD model for LMC6574AIN
Texas Instruments
IC OPAMP GP 1.1MHZ RRO SOT23-5 / Op Amp Single Low Power Amplifier R-R I/O 15.5V Automotive 5-Pin SOT-23 T/R
Lowest to $1.3845
ECAD model for LMC7101QM5X/NOPB
Texas Instruments
IC OPAMP GP 10MHZ RRO 8SOIC / Op Amp Single Low Power Amplifier R-R O/P 12V 8-Pin SOIC T/R
Lowest to $2.2559
ECAD model for LMV641MAE/NOPB
Texas Instruments
LinCMOS PRECISION DUAL OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for TLC27L2CPSRG4
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 10MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 10-MSOP
Lowest to $5.4179
ECAD model for LTC6262HMS#PBF
Intersil
IC OPAMP GP 10MHZ 8MSOP / Op Amp Dual Low Noise Amplifier ±20V/40V 8-Pin MSOP T/R
Need more? Email Us
ECAD model for ISL28227FUZ-T7A

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3922 $55.6880
90+ $1.1424 $102.8160
140+ $1.1067 $154.9380
190+ $1.0710 $203.4900
245+ $1.0353 $253.6485
325+ $0.9282 $301.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,054 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention