EN
  • EN
  • DE

TS884IPT

Part No TS884IPT
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC COMPARATOR RR 1.1V 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 4
Output Type Push-Pull
Supply Voltage - Operating 1.1 V to 5.5 V
Voltage - Input Offset (Max) 6mV @ 5V
Current - Input Bias (Max) 10pA
Current - Quiescent (Max) 500nA
CMRR, PSRR (Typ) 78dB CMRR
Propagation Delay (Max) 16μs
Hysteresis 4.2mV
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 129765-TS884IPT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS884IPT CAD Model

Description

STMicroelectronics Product Overview: TS884IPT Precision Voltage Comparator

The TS884IPT is a high-precision voltage comparator designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This precision comparator is a testament to STMicroelectronics' commitment to providing advanced microelectronics that cater to a wide range of applications, including industrial, automotive, and consumer electronics.

The TS884IPT boasts an ultra-low supply current, making it an ideal choice for battery-powered and portable devices where power efficiency is crucial. Its supply voltage range is flexible, from 1.6V to 5.5V, which allows for seamless integration into various circuit designs without the need for additional power regulation components.

One of the key features of the TS884IPT is its exceptionally low input offset voltage, which ensures accurate voltage comparison and minimal error in threshold detection. This precision is critical in applications where voltage monitoring and control are necessary for the proper functioning of the system, such as in power supply management and window comparators.

The device also offers a fast propagation delay, which is essential for systems that require quick response times. This makes the TS884IPT suitable for use in high-speed signal processing applications, where timely and accurate voltage comparison can mean the difference between optimal performance and system failure.

The TS884IPT comes in a compact 5-pin SOT23-5 package, which is advantageous for space-constrained applications. Despite its small size, it does not compromise on performance, offering a wide operating temperature range from -40°C to +125°C, which ensures reliability across various environmental conditions.

In summary, the TS884IPT from STMicroelectronics is a versatile and precise voltage comparator that offers low power consumption, flexible supply voltage range, minimal input offset voltage, fast propagation delay, and a compact form factor. Its robustness and high precision make it an excellent choice for designers looking to incorporate reliable voltage comparison functionality into their electronic designs.

You May Also Be Interested in

Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8856 $53.7416
25+ $4.0087 $100.2175
39+ $3.8834 $151.4526
54+ $3.7582 $202.9428
69+ $3.6329 $250.6701
93+ $3.2571 $302.9103
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess